Schneeberger Inc. Guiderails with Optical Distance Measuring System MINISCALE PLUS

Description
MINISCALE PLUS Miniature guideway with integrated measuring system – “all in one“ MINISCALE PLUS is based on the proven miniature guideway MINIRAIL. Consequently, the guidance-technical specifications of MINISCALE PLUS also comply with MINIRAIL. The range includes eight rail widths which can be combined with up to four carriage sizes.
Datasheet
Description
MINISCALE PLUS Miniature guideway with integrated measuring system – “all in one“ MINISCALE PLUS is based on the proven miniature guideway MINIRAIL. Consequently, the guidance-technical specifications of MINISCALE PLUS also comply with MINIRAIL. The range includes eight rail widths which can be combined with up to four carriage sizes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Guiderails with Optical Distance Measuring System - MINISCALE PLUS - Schneeberger Inc.
Woburn, MA, USA
Guiderails with Optical Distance Measuring System
MINISCALE PLUS
Guiderails with Optical Distance Measuring System MINISCALE PLUS
MINISCALE PLUS Miniature guideway with integrated measuring system – “all in one“ MINISCALE PLUS is based on the proven miniature guideway MINIRAIL. Consequently, the guidance-technical specifications of MINISCALE PLUS also comply with MINIRAIL. The range includes eight rail widths which can be combined with up to four carriage sizes.

MINISCALE PLUS

Miniature guideway with integrated measuring system – “all in one“

MINISCALE PLUS is based on the proven miniature guideway MINIRAIL. Consequently, the guidance-technical specifications of MINISCALE PLUS also comply with MINIRAIL.

The range includes eight rail widths which can be combined with up to four carriage sizes.

Supplier's Site Datasheet

Technical Specifications

  Schneeberger Inc.
Product Category Linear Slides and Linear Stages
Product Number MINISCALE PLUS
Product Name Guiderails with Optical Distance Measuring System
Axis Configuration X Axis Only
Stroke or X-Axis Travel 39.37 inch (1000 mm)
Rated Speed 126 to 197 in/sec (192 to 300 m/min)
Positioning Accuracy 0.0050 inch/inch (0.0050 mm/mm)
Unlock Full Specs
to access all available technical data

Similar Products

CHARON2 Stacked Platform - CHARON2 XY 0475 x 0410 - ETEL S.A.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.0 to 18.7 inch (0.0 to 475 mm)
Y-Axis Travel 0.0 to 16.14 inch (0.0 to 410 mm)
View Details
Motorized XYZθxθy Tilt Aligner, Ultra High Vacuum, M6 - 8081M-UHV - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.1181 inch (3 mm)
Motor Type Picomotor
View Details
Ball Slide Positioning Stage - 753MM-XYZ - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 57.33 to 110 lbs (26 to 50 kg)
View Details