Schneeberger Inc. Guiderails with Magneto-resistive Distance Measuring System, Absolute Type AMSABS 4B

Description
Magneto-resistive distance measuring system specially designed for applications in machine tools Measuring-heads in suitable sizes, so that they can easily be adapted to the guide systems. With the MONORAIL AMSABS 4B, SCHNEEBERGER provides an integrated measuring system for absoulte distance measurement for use in automation engineering, mechanical handling technology and machine tool engineering, whereby high force absorption and precise distance measurements are required in small assembly spaces. From a mechanical point of view, the AMSABS 4B is based on the MONORAIL BM roller guide up to a length of 6m. The distance measurement system’s compact housing facilitates the construction of highly compact axes. With the proven advantages of AMS products like Safe magneto-resistive sensing One-piece lengths up to 6 m (BM 15: 1500 mm; BM 20: 3000 mm) One reading head for all sizes Complete interchangeability of rails and reading heads we have added the following additional features to simplify the operation of distance measuring systems in industrial environments. An absolute digital interface Display of operating conditions Configuration and diagnosis options via a serial link Increased operational reliability attained by processing valid information
Datasheet
Description
Magneto-resistive distance measuring system specially designed for applications in machine tools Measuring-heads in suitable sizes, so that they can easily be adapted to the guide systems. With the MONORAIL AMSABS 4B, SCHNEEBERGER provides an integrated measuring system for absoulte distance measurement for use in automation engineering, mechanical handling technology and machine tool engineering, whereby high force absorption and precise distance measurements are required in small assembly spaces. From a mechanical point of view, the AMSABS 4B is based on the MONORAIL BM roller guide up to a length of 6m. The distance measurement system’s compact housing facilitates the construction of highly compact axes. With the proven advantages of AMS products like Safe magneto-resistive sensing One-piece lengths up to 6 m (BM 15: 1500 mm; BM 20: 3000 mm) One reading head for all sizes Complete interchangeability of rails and reading heads we have added the following additional features to simplify the operation of distance measuring systems in industrial environments. An absolute digital interface Display of operating conditions Configuration and diagnosis options via a serial link Increased operational reliability attained by processing valid information
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Guiderails with Magneto-resistive Distance Measuring System, Absolute - Type AMSABS 4B - Schneeberger Inc.
Woburn, MA, USA
Guiderails with Magneto-resistive Distance Measuring System, Absolute
Type AMSABS 4B
Guiderails with Magneto-resistive Distance Measuring System, Absolute Type AMSABS 4B
Magneto-resistive distance measuring system specially designed for applications in machine tools Measuring-heads in suitable sizes, so that they can easily be adapted to the guide systems. With the MONORAIL AMSABS 4B, SCHNEEBERGER provides an integrated measuring system for absoulte distance measurement for use in automation engineering, mechanical handling technology and machine tool engineering, whereby high force absorption and precise distance measurements are required in small assembly spaces. From a mechanical point of view, the AMSABS 4B is based on the MONORAIL BM roller guide up to a length of 6m. The distance measurement system’s compact housing facilitates the construction of highly compact axes. With the proven advantages of AMS products like Safe magneto-resistive sensing One-piece lengths up to 6 m (BM 15: 1500 mm; BM 20: 3000 mm) One reading head for all sizes Complete interchangeability of rails and reading heads we have added the following additional features to simplify the operation of distance measuring systems in industrial environments. An absolute digital interface Display of operating conditions Configuration and diagnosis options via a serial link Increased operational reliability attained by processing valid information

Magneto-resistive distance measuring system specially designed for applications in machine tools

Measuring-heads in suitable sizes, so that they can easily be adapted to the guide systems.

With the MONORAIL AMSABS 4B, SCHNEEBERGER provides an integrated measuring system for absoulte distance measurement for use in automation engineering, mechanical handling technology and machine tool engineering, whereby high force absorption and precise distance measurements are required in small assembly spaces. From a mechanical point of view, the AMSABS 4B is based on the MONORAIL BM roller guide up to a length of 6m. The distance measurement system’s compact housing facilitates the construction of highly compact axes. With the proven advantages of AMS products like

  • Safe magneto-resistive sensing
  • One-piece lengths up to 6 m (BM 15: 1500 mm; BM 20: 3000 mm)
  • One reading head for all sizes
  • Complete interchangeability of rails and reading heads

we have added the following additional features to simplify the operation of distance measuring systems in industrial environments.

  • An absolute digital interface
  • Display of operating conditions
  • Configuration and diagnosis options via a serial link
  • Increased operational reliability attained by processing valid information
Supplier's Site Datasheet

Technical Specifications

  Schneeberger Inc.
Product Category Linear Slides and Linear Stages
Product Number Type AMSABS 4B
Product Name Guiderails with Magneto-resistive Distance Measuring System, Absolute
Axis Configuration X Axis Only
Stroke or X-Axis Travel 236 inch (6000 mm)
Rated Speed 118 in/sec (180 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Stage - MPAS-B90781-V05S2A - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Drive Type Ball Screw
View Details
Mini slide - DGSL-N-10-30-Y3A - Festo Corporation
Specs
Stroke or X-Axis Travel 1.18 inch (30 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details
Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Carriage Load 1528 lbs (693 kg)
Orientation Horizontal
Device Type Crossed Roller Slide
View Details
XY Linear Stage, 0.5 in. Travel, 4-40, 8-32, 1/4-20, Vacuum - 9066-XY-R-V - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Orientation Right-Handed
View Details