GAO Tek, Inc. 40 MHz USB PC Based Oscilloscope A0120001

Description
This 40 MHz USB PC based oscilloscope is a high performance 8-bit, two-channel computer based USB digital storage oscilloscope. It is commonly used for the maintenance of electronic equipment and laboratory work in fields such as science, medicine, engineering and telecommunications.
Description
This 40 MHz USB PC based oscilloscope is a high performance 8-bit, two-channel computer based USB digital storage oscilloscope. It is commonly used for the maintenance of electronic equipment and laboratory work in fields such as science, medicine, engineering and telecommunications.

Suppliers

Company
Product
Description
Supplier Links
40 MHz USB PC Based Oscilloscope - A0120001 - GAO Tek, Inc.
Toronto, Ontario, Canada
40 MHz USB PC Based Oscilloscope
A0120001
40 MHz USB PC Based Oscilloscope A0120001
This 40 MHz USB PC based oscilloscope is a high performance 8-bit, two-channel computer based USB digital storage oscilloscope. It is commonly used for the maintenance of electronic equipment and laboratory work in fields such as science, medicine, engineering and telecommunications.

This 40 MHz USB PC based oscilloscope is a high performance 8-bit, two-channel computer based USB digital storage oscilloscope. It is commonly used for the maintenance of electronic equipment and laboratory work in fields such as science, medicine, engineering and telecommunications.

Supplier's Site

Technical Specifications

  GAO Tek, Inc.
Product Category Oscilloscopes
Product Number A0120001
Product Name 40 MHz USB PC Based Oscilloscope
Unlock Full Specs
to access all available technical data

Similar Products

Oscilloscopes - 1233676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
Digital Storage Oscilloscopes - SDS6204A - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 2000 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; Ethernet; HDMI
View Details
UPO1054 50MHz 4Ch Digital Storage Oscilloscope - UPO1054 - Uni-Trend US
Specs
Bandwidth 50 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details