GAO Tek, Inc. Portable Two Channel 60 MHz Digital Oscilloscope A0110013

Description
This two channel 60 MHz 250 MSa/s portable digital oscilloscope features mathematical functions, FFT spectrum analysis, automatic parameter measurements and advanced triggering options.
Description
This two channel 60 MHz 250 MSa/s portable digital oscilloscope features mathematical functions, FFT spectrum analysis, automatic parameter measurements and advanced triggering options.

Suppliers

Company
Product
Description
Supplier Links
Portable Two Channel 60 MHz Digital Oscilloscope - A0110013 - GAO Tek, Inc.
Toronto, Ontario, Canada
Portable Two Channel 60 MHz Digital Oscilloscope
A0110013
Portable Two Channel 60 MHz Digital Oscilloscope A0110013
This two channel 60 MHz 250 MSa/s portable digital oscilloscope features mathematical functions, FFT spectrum analysis, automatic parameter measurements and advanced triggering options.

This two channel 60 MHz 250 MSa/s portable digital oscilloscope features mathematical functions, FFT spectrum analysis, automatic parameter measurements and advanced triggering options.

Supplier's Site

Technical Specifications

  GAO Tek, Inc.
Product Category Oscilloscopes
Product Number A0110013
Product Name Portable Two Channel 60 MHz Digital Oscilloscope
Unlock Full Specs
to access all available technical data

Similar Products

MSO1254HD-S 250MHz 4Ch MSO with 1Ch AWG - MSO1254HD-S - Uni-Trend US
Specs
Bandwidth 250 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, AUX, HDMI
View Details
Measuring Equipment / Oscilloscope - oscillograph-vato2004-28047 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
View Details
Active Tuners - MT1000B5 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details