GAO Tek, Inc. 60 MHz USB PC-Based Oscilloscope A0120002

Description
This 60 MHz USB PC based oscilloscope is commonly used for the maintenance of electronic equipment and laboratory work in fields such as science, medicine, engineering and telecommunications.
Description
This 60 MHz USB PC based oscilloscope is commonly used for the maintenance of electronic equipment and laboratory work in fields such as science, medicine, engineering and telecommunications.

Suppliers

Company
Product
Description
Supplier Links
60 MHz USB PC-Based Oscilloscope - A0120002 - GAO Tek, Inc.
Toronto, Ontario, Canada
60 MHz USB PC-Based Oscilloscope
A0120002
60 MHz USB PC-Based Oscilloscope A0120002
This 60 MHz USB PC based oscilloscope is commonly used for the maintenance of electronic equipment and laboratory work in fields such as science, medicine, engineering and telecommunications.

This 60 MHz USB PC based oscilloscope is commonly used for the maintenance of electronic equipment and laboratory work in fields such as science, medicine, engineering and telecommunications.

Supplier's Site

Technical Specifications

  GAO Tek, Inc.
Product Category Oscilloscopes
Product Number A0120002
Product Name 60 MHz USB PC-Based Oscilloscope
Unlock Full Specs
to access all available technical data

Similar Products

Super Phosphor Oscilloscopes - SDS1202X+ - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Number of Trigger Inputs 16 (# channels)
View Details
2 suppliers
MSO8804HD 8GHz, 4CH Mixed Signal Oscilloscope - MSO8804HD - Uni-Trend US
Specs
Bandwidth 8000 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, USB C, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
Oscilloscopes - 2368999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 200 MHz
Features RoHS
View Details