GAO Tek, Inc. 100 MHz USB PC Based Oscilloscope A0120009

Description
This USB PC based oscilloscope is one of the most versatile and widely-used electronic instruments. It is designed to analyze and display the spectrum of a repetitive event. This oscilloscope is ideal for use in science, medicine, engineering, telecommunication and industry.
Description
This USB PC based oscilloscope is one of the most versatile and widely-used electronic instruments. It is designed to analyze and display the spectrum of a repetitive event. This oscilloscope is ideal for use in science, medicine, engineering, telecommunication and industry.

Suppliers

Company
Product
Description
Supplier Links
100 MHz USB PC Based Oscilloscope - A0120009 - GAO Tek, Inc.
Toronto, Ontario, Canada
100 MHz USB PC Based Oscilloscope
A0120009
100 MHz USB PC Based Oscilloscope A0120009
This USB PC based oscilloscope is one of the most versatile and widely-used electronic instruments. It is designed to analyze and display the spectrum of a repetitive event. This oscilloscope is ideal for use in science, medicine, engineering, telecommunication and industry.

This USB PC based oscilloscope is one of the most versatile and widely-used electronic instruments. It is designed to analyze and display the spectrum of a repetitive event. This oscilloscope is ideal for use in science, medicine, engineering, telecommunication and industry.

Supplier's Site

Technical Specifications

  GAO Tek, Inc.
Product Category Oscilloscopes
Product Number A0120009
Product Name 100 MHz USB PC Based Oscilloscope
Unlock Full Specs
to access all available technical data

Similar Products

UPO2104HD 12-Bit 100MHz 4Ch High Definition Oscilloscope - UPO2104HD - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3, LAN, HDMI, AUX, EXT, REF
View Details
Measuring Equipment / Oscilloscope - oscillograph-mdo5004-28043 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details
Active Tuners - MT2000B2-1000 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details