GAO Tek, Inc. Dual Channel Portable 150 MHz Digital Oscilloscope A0110021

Description
This two channel digital storage oscilloscope offers up to 1 GS/s real-time sample rate at a memory depth of 4 k per channel and a 150 MHz bandwidth
Description
This two channel digital storage oscilloscope offers up to 1 GS/s real-time sample rate at a memory depth of 4 k per channel and a 150 MHz bandwidth

Suppliers

Company
Product
Description
Supplier Links
Dual Channel Portable 150 MHz Digital Oscilloscope - A0110021 - GAO Tek, Inc.
Toronto, Ontario, Canada
Dual Channel Portable 150 MHz Digital Oscilloscope
A0110021
Dual Channel Portable 150 MHz Digital Oscilloscope A0110021
This two channel digital storage oscilloscope offers up to 1 GS/s real-time sample rate at a memory depth of 4 k per channel and a 150 MHz bandwidth

This two channel digital storage oscilloscope offers up to 1 GS/s real-time sample rate at a memory depth of 4 k per channel and a 150 MHz bandwidth

Supplier's Site

Technical Specifications

  GAO Tek, Inc.
Product Category Oscilloscopes
Product Number A0110021
Product Name Dual Channel Portable 150 MHz Digital Oscilloscope
Unlock Full Specs
to access all available technical data

Similar Products

MSO1254HD-S 250MHz 4Ch MSO with 1Ch AWG - MSO1254HD-S - Uni-Trend US
Specs
Bandwidth 250 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, AUX, HDMI
View Details
Super Phosphor Oscilloscopes - SDS2102X Plus - Siglent Technologies NA, Inc.
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; Ethernet; BNC
View Details
Active Tuners - MT2000B4-200 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details