Ralston Metal Products Limited Datasheets for NEMA and IP Enclosures

NEMA and IP enclosures are designed to house electrical components, protect personnel from accidental injury, and prevent the ingress of environmental contaminants such as dust and water. NEMA enclosures are rated by the National Electrical Manufacturers Association (NEMA) and designed for hazardous or non-hazardous locations and indoor or outdoor use. Ingress protection (IP) enclosures provide protection against foreign objects and moisture.
NEMA and IP Enclosures: Learn more

Page: 1 2
Product Name Notes
Application N12 Double Door enclosures are designed to provide protection against dust, dirt, and oil for such items as: electronic and electrical controls, instrumentation systems, pneumatic, hydraulic, and machine tool...
Application Ralston’s AFS series enclosures are designed to provide protection indoors and outdoors, against dust, dirt, oil, and water for items such as: electronic and electrical controls, instrumentation systems, pneumatic,...
Application Ralston’s attractive ElBox Series enclosures are designed to provide protection & security to Data and Telecom equipment. Construction The EBF Series framework is made from 1.25mm steel and side...
Application Ralston’s attractive ElBox Series enclosures are designed to provide protection & security to Data and Telecom equipment. Construction The ElBox framework is made from 1.25mm steel and side walls...
Application Ralston’s attractive MCM Series computer enclosures are suitable for both office and factory environments. The rigid construction offers suitable protection against theft of computer systems, as well as dust,...
Application Ralston’s C88 Series consolets are designed to provide a sloped surface of 30 or 60 degrees and to house instrument components, electrical and electronic controls. The desk top, machine,...
Application Ralston’s HALP series enclosures are designed to provide protection indoors and outdoors, against dust, dirt, oil, and water for items such as: electronic and electrical controls and pneumatic components.
Application Ralston’s IBOH Series JIC enclosures are designed to provide protection against dust, dirt, and oil for such items as: pneumatic or hydraulic instruments, transformers, and junction wiring. Construction All...
Application Ralston’s IBOR series, JIC enclosures, are designed to provide protection against dust, dirt and oil for items such as: pneumatic or hydraulic instruments, transformers, and junction wiring. Construction All...
Application Ralston’s IBSC Series, JIC enclosures are designed to provide protection against dust, dirt, and oil for such items as: pneumatic or hydraulic instruments, transformers, and junction wiring. Construction All...
Application Ralston’s IBWR Series, JIC enclosures, are designed to provide protection, indoors and outdoors, against dust, dirt, oil, and water for items such as: pneumatic or hydraulic instruments, transformers, and...
Application Ralston’s IBWRH Series, JIC enclosures, are designed to provide protection, indoors and outdoors, against dust, dirt, oil, and water for items such as: pneumatic or hydraulic instruments, transformers, and...
Application Ralston’s IBWRH-SS series, JIC enclosures, are designed to provide protection, indoors and outdoors, against dust, dirt, oil, and water for items such as: pneumatic or hydraulic instruments, transformers, and...
Application Ralston’s large N1 panel enclosures are general purpose enclosures designed to house electrical controls, electronic controls, and instruments indoors. These enclosures do not have the oil and dust tight...
Application Ralston’s MAD Series Double Door enclosures are designed to provide protection against dust, dirt and oil for items such as: electronic and electrical controls, instrumentation systems, pneumatic, hydraulic and...
Application Ralston’s MCD Series modular double door enclosures are designed to provide protection against dust, dirt and oil for items such as: electronic and electrical controls, instrumentation systems, pneumatic, hydraulic,...
Application Ralston’s MCF Series modular disconnect enclosures are designed to provide protection against dust, dirt and oil for items such as: electronic and electrical controls, instrumentation systems, pneumatic, hydraulic, and...
Application Ralston’s MCS Series modular enclosures are designed to provide protection against dust, dirt and oil for items such as: electronic and electrical controls, instrumentation systems, pneumatic, hydraulic, machine controls...
Application Ralston’s MKD Series modular double door enclosures are designed to provide protection against dust, dirt and oil for items such as: electronic and electrical controls, instrumentation systems, pneumatic, hydraulic,...
Application Ralston’s MKS Series modular enclosures are designed to provide protection against dust, dirt and oil and water for items such as: electronic and electrical controls, instrumentation systems, pneumatic, hydraulic,...
Application Ralston’s MPC Series consoles are designed to provide protection against dust, dirt and oil for items such as: electronic and electrical controls and instrumentation systems. The MPC is suitable...
Application Ralston’s MPG Series consoles are designed to provide protection against dust, dirt and oil for items such as: electronic and electrical controls and instrumentation systems. The MPG is suitable...
Application Ralston’s N12 Double Door enclosures are designed to provide protection against dust, dirt, and oil for such items as: electronic and electrical controls, instrumentation systems, pneumatic, hydraulic, and machine...
Application Ralston’s N12 Free Standing enclosures are designed to provide protection against dust, dirt, and oil for such items as: electronic and electrical controls, instrumentation systems, pneumatic, hydraulic, and machine...
Application Ralston’s N12 Free Standing enclosures are designed to provide protection against dust, dirt, oil for items such as: electronic and electrical controls, instrumentation systems, pneumatic, hydraulic and machine tool...
Application Ralston’s N12 Multi Door enclosures are designed to provide protection against dust, dirt, and oil for such items as: electronic and electrical controls, large complex instrumentation systems and pneumatic,...
Application Ralston’s N12 single door enclosures are designed to provide protection against dust, dirt, and oil for such items as: electronic and electrical controls, instrumentation systems, pneumatic, hydraulic, and machine...
Application Ralston’s N12-AB Series enclosures are designed to house Allen Bradley 1494F flange-mounted disconnect switches and Allen Bradley 1494D flange-mounted operators for circuit breakers. Ralston’s N12-AB Series provide protection from...
Application Ralston’s N12-SQD Series enclosures are designed to house: 1. Square D 9422 disconnect switches with flange-mounted variable depth operating mechanisms and 9422 flange-mounted variable depth operating mechanisms for circuit...
Application Ralston’s N4-DD enclosures are applied indoors and outdoors to house such items as: electronic controls, instrumentation systems, pneumatic, hydraulic and machine tool controls. These enclosures are designed to provide...
Application Ralston’s N4-FS enclosures are applied indoors and outdoors to house such items as: electronic controls, instrumentation systems, pneumatic, hydraulic and machine tool controls. These enclosures are designed to provide...
Application Ralston’s N4X single door enclosures are applied indoors and outdoors to house such items as: electronic and electrical controls, instrumentation systems, pneumatic, hydraulic, and machine tool controls. These enclosures...
Application Ralston’s N4X-DD-SS enclosures are applied indoors and outdoors to house such items as: electronic and electrical controls, instrumentation systems, pneumatic, hydraulic, and machine tool controls. These enclosures are designed...
Application Ralston’s N4X-SS single door enclosures are applied indoors and outdoors to house such items as: electronic and electrical controls, instrumentation systems, pneumatic, hydraulic, and machine tool controls. These enclosures...
Application Ralston’s small N1 panel enclosures are general purpose enclosures designed to house electrical controls, electronic controls, and instruments indoors. These enclosures do not have the oil and dust tight...
Application Ralston's E Series is made up of modular boxes which may be coupled to each other to form groups or compact switchboards, whilst maintaining the double insulation properties and...
Application Ralstons EE Series is made up of modular boxes which may be coupled to each other to form groups or compact switchboards, whilst maintaining the double insulation properties and...
BUILT TO YOUR SPECIFICATIONS In addition to standard enclosures, Ralston Metal Products has the facilities to design and build complex custom cabinetry. Since 1960, Ralston has been supplying the electrical...
Construction All 2000-CP enclosures are made from 11ga hot rolled steel and have continuously welded seams ground to a smooth finish. Each enclosure comes complete with heavy duty lifting eye...
Construction All 2000-FM enclosures are made from 11ga hot rolled steel and have continuously welded seams ground to a smooth finish. Each enclosure comes complete with heavy duty lifting eye...
Non Metallic Fiberglas Reinforced Polyester Enclosures with Opaque Covers Application Ralston's RAL-JB Series is made up of modular boxes which may be coupled to each other to form groups or...
Ralston’s MAP Series enclosures are designed to provide protection against dust, dirt and oil for items such as: electronic and electrical controls, instrumentation systems, pneumatic, hydraulic and machine controls. Construction...

Next >>