Ralston Metal Products Limited JIC Hinged Cover IBOH-080804

Description
Application Ralston’s IBOH Series JIC enclosures are designed to provide protection against dust, dirt, and oil for such items as: pneumatic or hydraulic instruments, transformers, and junction wiring. Construction All IBOH enclosures are made from 14 ga. hot rolled steel. All seams are continuously welded and each enclosure (except IBOH-040404 &040403) comes complete with a removable 14 ga. back panel mounted on four 10-32 weld nuts. Grounding studs are provided on the inside of the box and door and wall mounting back brackets are welded on the top and bottom outside. The IBOH door is secured to the enclosure with a continuous piano hinge on one side and door clamping hardware on the opposite side. The door is sealed with a one piece oil resistant soft neoprene gasket.
Datasheet
Description
Application Ralston’s IBOH Series JIC enclosures are designed to provide protection against dust, dirt, and oil for such items as: pneumatic or hydraulic instruments, transformers, and junction wiring. Construction All IBOH enclosures are made from 14 ga. hot rolled steel. All seams are continuously welded and each enclosure (except IBOH-040404 &040403) comes complete with a removable 14 ga. back panel mounted on four 10-32 weld nuts. Grounding studs are provided on the inside of the box and door and wall mounting back brackets are welded on the top and bottom outside. The IBOH door is secured to the enclosure with a continuous piano hinge on one side and door clamping hardware on the opposite side. The door is sealed with a one piece oil resistant soft neoprene gasket.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
JIC Hinged Cover - IBOH-080804 - Ralston Metal Products Limited
Guelph, Ontario, Canada
JIC Hinged Cover
IBOH-080804
JIC Hinged Cover IBOH-080804
Application Ralston’s IBOH Series JIC enclosures are designed to provide protection against dust, dirt, and oil for such items as: pneumatic or hydraulic instruments, transformers, and junction wiring. Construction All IBOH enclosures are made from 14 ga. hot rolled steel. All seams are continuously welded and each enclosure (except IBOH-040404 &040403) comes complete with a removable 14 ga. back panel mounted on four 10-32 weld nuts. Grounding studs are provided on the inside of the box and door and wall mounting back brackets are welded on the top and bottom outside. The IBOH door is secured to the enclosure with a continuous piano hinge on one side and door clamping hardware on the opposite side. The door is sealed with a one piece oil resistant soft neoprene gasket.

Application
Ralston’s IBOH Series JIC enclosures are designed to provide protection against dust, dirt, and oil for such items as: pneumatic or hydraulic instruments, transformers, and junction wiring.

Construction
All IBOH enclosures are made from 14 ga. hot rolled steel. All seams are continuously welded and each enclosure (except IBOH-040404 &040403) comes complete with a removable 14 ga. back panel mounted on four 10-32 weld nuts. Grounding studs are provided on the inside of the box and door and wall mounting back brackets are welded on the top and bottom outside. The IBOH door is secured to the enclosure with a continuous piano hinge on one side and door clamping hardware on the opposite side. The door is sealed with a one piece oil resistant soft neoprene gasket.

Supplier's Site Datasheet

Technical Specifications

  Ralston Metal Products Limited
Product Category Industrial Enclosures
Product Number IBOH-080804
Product Name JIC Hinged Cover
Type Junction Box
Shape Rectangular; Square
Length 8 inch (203 mm)
Width 8 inch (203 mm)
Depth 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 131-015 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
System enclosure - 850-819/002-002 - WAGO
Specs
Length 3.74 inch (95 mm)
Width 11.61 inch (295 mm)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TNBCD Flameproof Enclosure - flameproof-enclosures-stainless-steel-iib - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details