Ralston Metal Products Limited Modular Enclosure MCS18085

Description
Application Ralston’s MCS Series modular enclosures are designed to provide protection against dust, dirt and oil for items such as: electronic and electrical controls, instrumentation systems, pneumatic, hydraulic, machine controls as well as networking and telecommunications applications. Ralston modular enclosures are ideal for use on installations that may require future updates needing the addition of more space. The MCS series is designed around an advanced frame system with an abundance of features, options and accessories; make the MCS one of the worlds most used modular enclosure. Construction In addition to its world-renowned frame, all MCS enclosures come complete with installed door, rear wall, roof, and bottom floor plate. The MCS is delivered on a shipping pallet with the width identical to the enclosure to allow the joining of enclosures without removal from the pallet. The 1.75mm frame of the MCS is a seam welded reversed open profile with 25mm hole pattern according to DIN 43660 in addition to an integrated external hole pattern. The 2mm steel door is easily removed by pulling the removable hinge pins from the hidden hinges. Doors are sealed with an extruded one-piece polyurethane gasket and secured closed with a 4 point locking system. The standard DIN type 3mm pin lock can be replaced with optional locking inserts or a variety of swing handles. The removable 1.5mm rear wall and optional sidewalls are held secure with M6 torx screws and are sealed with an extruded one-piece polyurethane gasket. Rear and side walls can be replaced with optional doors. The removable roof and 3 piece bottom plates are also made from 1.5mm steel. The depth adjustable 3mm galvanized interior mounting panel is packaged on the exterior of the enclosure allowing quick and easy access for panel builders.
Datasheet
Description
Application Ralston’s MCS Series modular enclosures are designed to provide protection against dust, dirt and oil for items such as: electronic and electrical controls, instrumentation systems, pneumatic, hydraulic, machine controls as well as networking and telecommunications applications. Ralston modular enclosures are ideal for use on installations that may require future updates needing the addition of more space. The MCS series is designed around an advanced frame system with an abundance of features, options and accessories; make the MCS one of the worlds most used modular enclosure. Construction In addition to its world-renowned frame, all MCS enclosures come complete with installed door, rear wall, roof, and bottom floor plate. The MCS is delivered on a shipping pallet with the width identical to the enclosure to allow the joining of enclosures without removal from the pallet. The 1.75mm frame of the MCS is a seam welded reversed open profile with 25mm hole pattern according to DIN 43660 in addition to an integrated external hole pattern. The 2mm steel door is easily removed by pulling the removable hinge pins from the hidden hinges. Doors are sealed with an extruded one-piece polyurethane gasket and secured closed with a 4 point locking system. The standard DIN type 3mm pin lock can be replaced with optional locking inserts or a variety of swing handles. The removable 1.5mm rear wall and optional sidewalls are held secure with M6 torx screws and are sealed with an extruded one-piece polyurethane gasket. Rear and side walls can be replaced with optional doors. The removable roof and 3 piece bottom plates are also made from 1.5mm steel. The depth adjustable 3mm galvanized interior mounting panel is packaged on the exterior of the enclosure allowing quick and easy access for panel builders.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Enclosure - MCS18085 - Ralston Metal Products Limited
Guelph, Ontario, Canada
Modular Enclosure
MCS18085
Modular Enclosure MCS18085
Application Ralston’s MCS Series modular enclosures are designed to provide protection against dust, dirt and oil for items such as: electronic and electrical controls, instrumentation systems, pneumatic, hydraulic, machine controls as well as networking and telecommunications applications. Ralston modular enclosures are ideal for use on installations that may require future updates needing the addition of more space. The MCS series is designed around an advanced frame system with an abundance of features, options and accessories; make the MCS one of the worlds most used modular enclosure. Construction In addition to its world-renowned frame, all MCS enclosures come complete with installed door, rear wall, roof, and bottom floor plate. The MCS is delivered on a shipping pallet with the width identical to the enclosure to allow the joining of enclosures without removal from the pallet. The 1.75mm frame of the MCS is a seam welded reversed open profile with 25mm hole pattern according to DIN 43660 in addition to an integrated external hole pattern. The 2mm steel door is easily removed by pulling the removable hinge pins from the hidden hinges. Doors are sealed with an extruded one-piece polyurethane gasket and secured closed with a 4 point locking system. The standard DIN type 3mm pin lock can be replaced with optional locking inserts or a variety of swing handles. The removable 1.5mm rear wall and optional sidewalls are held secure with M6 torx screws and are sealed with an extruded one-piece polyurethane gasket. Rear and side walls can be replaced with optional doors. The removable roof and 3 piece bottom plates are also made from 1.5mm steel. The depth adjustable 3mm galvanized interior mounting panel is packaged on the exterior of the enclosure allowing quick and easy access for panel builders.

Application
Ralston’s MCS Series modular enclosures are designed to provide protection against dust, dirt and oil for items such as: electronic and electrical controls, instrumentation systems, pneumatic, hydraulic, machine controls as well as networking and telecommunications applications.

Ralston modular enclosures are ideal for use on installations that may require future updates needing the addition of more space. The MCS series is designed around an advanced frame system with an abundance of features, options and accessories; make the MCS one of the worlds most used modular enclosure.

Construction
In addition to its world-renowned frame, all MCS enclosures come complete with installed door, rear wall, roof, and bottom floor plate. The MCS is delivered on a shipping pallet with the width identical to the enclosure to allow the joining of enclosures without removal from the pallet.

The 1.75mm frame of the MCS is a seam welded reversed open profile with 25mm hole pattern according to DIN 43660 in addition to an integrated external hole pattern.

The 2mm steel door is easily removed by pulling the removable hinge pins from the hidden hinges. Doors are sealed with an extruded one-piece polyurethane gasket and secured closed with a 4 point locking system. The standard DIN type 3mm pin lock can be replaced with optional locking inserts or a variety of swing handles.

The removable 1.5mm rear wall and optional sidewalls are held secure with M6 torx screws and are sealed with an extruded one-piece polyurethane gasket. Rear and side walls can be replaced with optional doors. The removable roof and 3 piece bottom plates are also made from 1.5mm steel.

The depth adjustable 3mm galvanized interior mounting panel is packaged on the exterior of the enclosure allowing quick and easy access for panel builders.

Supplier's Site Datasheet

Technical Specifications

  Ralston Metal Products Limited
Product Category Industrial Enclosures
Product Number MCS18085
Product Name Modular Enclosure
Type Modular enclosure
Shape Rectangular
Length 70.9 inch (1801 mm)
Width 31.5 inch (800 mm)
Depth 19.7 inch (500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 122119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455R1601BU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 6.3 inch (160 mm)
View Details
3 suppliers