Ralston Metal Products Limited Data & Telecom Enclosure EBG-094

Description
Application Ralston’s attractive ElBox Series enclosures are designed to provide protection & security to Data and Telecom equipment. Construction The ElBox framework is made from 1.25mm steel and side walls from .75mm. Enclosures 400mm and 500mm deep are delivered flat packed come complete with a clear safety glass door (optional plain steel door also available). Enclosures 600mm deep are pre-assembled and have either glass or steel doors per attached chart. All Doors are secured closed with a keyed locking catch. All enclosures come complete with depth adjustable 19" mounting profiles, grounding kit, removable ventilated side-walls, top, bottom and rear wall knock-out gland openings and one EGG cable brush. Flat pack enclosures are easily assembled by one person in five easy steps.
Datasheet
Description
Application Ralston’s attractive ElBox Series enclosures are designed to provide protection & security to Data and Telecom equipment. Construction The ElBox framework is made from 1.25mm steel and side walls from .75mm. Enclosures 400mm and 500mm deep are delivered flat packed come complete with a clear safety glass door (optional plain steel door also available). Enclosures 600mm deep are pre-assembled and have either glass or steel doors per attached chart. All Doors are secured closed with a keyed locking catch. All enclosures come complete with depth adjustable 19" mounting profiles, grounding kit, removable ventilated side-walls, top, bottom and rear wall knock-out gland openings and one EGG cable brush. Flat pack enclosures are easily assembled by one person in five easy steps.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data & Telecom Enclosure - EBG-094 - Ralston Metal Products Limited
Guelph, Ontario, Canada
Data & Telecom Enclosure
EBG-094
Data & Telecom Enclosure EBG-094
Application Ralston’s attractive ElBox Series enclosures are designed to provide protection & security to Data and Telecom equipment. Construction The ElBox framework is made from 1.25mm steel and side walls from .75mm. Enclosures 400mm and 500mm deep are delivered flat packed come complete with a clear safety glass door (optional plain steel door also available). Enclosures 600mm deep are pre-assembled and have either glass or steel doors per attached chart. All Doors are secured closed with a keyed locking catch. All enclosures come complete with depth adjustable 19" mounting profiles, grounding kit, removable ventilated side-walls, top, bottom and rear wall knock-out gland openings and one EGG cable brush. Flat pack enclosures are easily assembled by one person in five easy steps.

Application
Ralston’s attractive ElBox Series enclosures are designed to provide protection & security to Data and Telecom equipment.

Construction
The ElBox framework is made from 1.25mm steel and side walls from .75mm.

Enclosures 400mm and 500mm deep are delivered flat packed come complete with a clear safety glass door (optional plain steel door also available). Enclosures 600mm deep are pre-assembled and have either glass or steel doors per attached chart. All Doors are secured closed with a keyed locking catch.

All enclosures come complete with depth adjustable 19" mounting profiles, grounding kit, removable ventilated side-walls, top, bottom and rear wall knock-out gland openings and one EGG cable brush.

Flat pack enclosures are easily assembled by one person in five easy steps.

Supplier's Site Datasheet

Technical Specifications

  Ralston Metal Products Limited
Product Category Industrial Enclosures
Product Number EBG-094
Product Name Data & Telecom Enclosure
Type Junction Box
Shape Rectangular
Length 18.7 inch (475 mm)
Width 22.5 inch (571 mm)
Depth 15.7 inch (399 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
System enclosure - 850-825 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 6.3 inch (160 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers
Handheld Enclosures - mobilCASE - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Material Aluminum
View Details
Walk-In Free-Standing Ductless Enclosure - AC10000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 120 inch (3048 mm)
View Details