Ralston Metal Products Limited Consolet C88-080807

Description
Application Ralston’s C88 Series consolets are designed to provide a sloped surface of 30 or 60 degrees and to house instrument components, electrical and electronic controls. The desk top, machine, or pedestal mounted consolets provide protection against dust, dirt, and oil in industrial environments containing non-explosive dusts. Construction All consolets are made from 14 ga. hot rolled steel and have continuously welded seams ground to a smooth finish. The door is sealed with oil resistant neoprene gasket and is secured to the sealed (blind) rivnuts in the enclosure with 10-32 captive screws on one side and a continuous piano hinge on the other side. Copper plated 8-32 grounding studs are provided on the box and door.
Datasheet
Description
Application Ralston’s C88 Series consolets are designed to provide a sloped surface of 30 or 60 degrees and to house instrument components, electrical and electronic controls. The desk top, machine, or pedestal mounted consolets provide protection against dust, dirt, and oil in industrial environments containing non-explosive dusts. Construction All consolets are made from 14 ga. hot rolled steel and have continuously welded seams ground to a smooth finish. The door is sealed with oil resistant neoprene gasket and is secured to the sealed (blind) rivnuts in the enclosure with 10-32 captive screws on one side and a continuous piano hinge on the other side. Copper plated 8-32 grounding studs are provided on the box and door.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Consolet - C88-080807 - Ralston Metal Products Limited
Guelph, Ontario, Canada
Consolet
C88-080807
Consolet C88-080807
Application Ralston’s C88 Series consolets are designed to provide a sloped surface of 30 or 60 degrees and to house instrument components, electrical and electronic controls. The desk top, machine, or pedestal mounted consolets provide protection against dust, dirt, and oil in industrial environments containing non-explosive dusts. Construction All consolets are made from 14 ga. hot rolled steel and have continuously welded seams ground to a smooth finish. The door is sealed with oil resistant neoprene gasket and is secured to the sealed (blind) rivnuts in the enclosure with 10-32 captive screws on one side and a continuous piano hinge on the other side. Copper plated 8-32 grounding studs are provided on the box and door.

Application
Ralston’s C88 Series consolets are designed to provide a sloped surface of 30 or 60 degrees and to house instrument components, electrical and electronic controls. The desk top, machine, or pedestal mounted consolets provide protection against dust, dirt, and oil in industrial environments containing non-explosive dusts.

Construction
All consolets are made from 14 ga. hot rolled steel and have continuously welded seams ground to a smooth finish.

The door is sealed with oil resistant neoprene gasket and is secured to the sealed (blind) rivnuts in the enclosure with 10-32 captive screws on one side and a continuous piano hinge on the other side. Copper plated 8-32 grounding studs are provided on the box and door.

Supplier's Site Datasheet

Technical Specifications

  Ralston Metal Products Limited
Product Category Industrial Enclosures
Product Number C88-080807
Product Name Consolet
Type Consolet Enclosures
Shape Slanted
Length 7.43 inch (189 mm)
Width 8 inch (203 mm)
Depth 5.63 inch (143 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
TK Series Enclosures - 137-511 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
2 suppliers