Application
Ralston’s MCD Series modular double door enclosures are designed to provide protection against dust, dirt and oil for items such as: electronic and electrical controls, instrumentation systems, pneumatic, hydraulic, machine controls as well as networking and telecommunications applications.
Ralston modular enclosures are ideal for use on installations that may require future updates needing the addition of more space.
The MCD series is designed around an advanced frame system with an abundance of features, options and accessories; make the MCD one of the worlds most used modular enclosure.
Construction
In addition to its world-renowned frame, all MCD enclosures come complete with installed doors, rear wall, roof, and bottom floor plate. The MCD is delivered on a shipping pallet with the width identical to the enclosure to allow the joining of enclosures without removal from the pallet.
The 1.75mm frame of the MCD is a seam welded reversed open profile with 25mm hole pattern according to DIN 43660 in addition to an integrated external hole pattern.
Both 2mm steel doors are easily removed by pulling the removable hinge pins from the hidden hinges. Doors are sealed with an extruded one-piece polyurethane gasket and secured closed with a 4 point locking system. The standard DIN type 3mm pin lock can be replaced with optional locking inserts or a variety of swing handles.
The removable 1.5mm rear wall and optional sidewalls are held secure with M6 torx screws and are sealed with an extruded one-piece polyurethane gasket. Rear and side walls can be replaced with optional doors. The removable roof and 3 piece bottom plates are also made from 1.5mm steel.
The depth adjustable 3mm galvanized interior mounting panel is packaged on the exterior of the enclosure allowing quick and easy access for panel builders.
| Ralston Metal Products Limited | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | MCD20126 |
| Product Name | Modular Enclosure |
| Type | Modular enclosure |
| Shape | Rectangular |
| Length | 78.7 inch (1999 mm) |
| Width | 47.2 inch (1199 mm) |
| Depth | 23.6 inch (599 mm) |