Ralston Metal Products Limited Sloped Top Enclosure AFS-14084

Description
Application Ralston’s AFS series enclosures are designed to provide protection indoors and outdoors, against dust, dirt, oil, and water for items such as: electronic and electrical controls, instrumentation systems, pneumatic, hydraulic and machine controls. The AFS is designed for use in such areas as dairies, breweries and the food industry where they are subject to frequent high pressure hosing and generally wet conditions (Not submersible). Construction All AFS enclosures are made from 1.5mm 304 stainless steel. All seams are continuously welded and ground to a smooth finish. Each enclosure comes complete with grounding studs, and a removable 2.5mm galvanized back panel mounted on M8 weld nuts. The 130° opening door is easily removed by pulling the removable hinge pins from the hidden hinges to allow right or left hand opening. The door is sealed with an extruded one-piece polyurethane gasket and is secured closed with chrome plated 3mm DIN type quarter turn latches. The top of the body is equipped with a sloping roof under an angle of between 8 and 20 degrees sloping toward the front, giving a 0.39" (10mm) overhang to remove liquids away from the door opening. The sloped top does not allow liquid pooling on the top of the enclosure, eliminating a potential dangerous situation of water dropping into the enclosure once the door is opened.
Datasheet
Description
Application Ralston’s AFS series enclosures are designed to provide protection indoors and outdoors, against dust, dirt, oil, and water for items such as: electronic and electrical controls, instrumentation systems, pneumatic, hydraulic and machine controls. The AFS is designed for use in such areas as dairies, breweries and the food industry where they are subject to frequent high pressure hosing and generally wet conditions (Not submersible). Construction All AFS enclosures are made from 1.5mm 304 stainless steel. All seams are continuously welded and ground to a smooth finish. Each enclosure comes complete with grounding studs, and a removable 2.5mm galvanized back panel mounted on M8 weld nuts. The 130° opening door is easily removed by pulling the removable hinge pins from the hidden hinges to allow right or left hand opening. The door is sealed with an extruded one-piece polyurethane gasket and is secured closed with chrome plated 3mm DIN type quarter turn latches. The top of the body is equipped with a sloping roof under an angle of between 8 and 20 degrees sloping toward the front, giving a 0.39" (10mm) overhang to remove liquids away from the door opening. The sloped top does not allow liquid pooling on the top of the enclosure, eliminating a potential dangerous situation of water dropping into the enclosure once the door is opened.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sloped Top Enclosure - AFS-14084 - Ralston Metal Products Limited
Guelph, Ontario, Canada
Sloped Top Enclosure
AFS-14084
Sloped Top Enclosure AFS-14084
Application Ralston’s AFS series enclosures are designed to provide protection indoors and outdoors, against dust, dirt, oil, and water for items such as: electronic and electrical controls, instrumentation systems, pneumatic, hydraulic and machine controls. The AFS is designed for use in such areas as dairies, breweries and the food industry where they are subject to frequent high pressure hosing and generally wet conditions (Not submersible). Construction All AFS enclosures are made from 1.5mm 304 stainless steel. All seams are continuously welded and ground to a smooth finish. Each enclosure comes complete with grounding studs, and a removable 2.5mm galvanized back panel mounted on M8 weld nuts. The 130° opening door is easily removed by pulling the removable hinge pins from the hidden hinges to allow right or left hand opening. The door is sealed with an extruded one-piece polyurethane gasket and is secured closed with chrome plated 3mm DIN type quarter turn latches. The top of the body is equipped with a sloping roof under an angle of between 8 and 20 degrees sloping toward the front, giving a 0.39" (10mm) overhang to remove liquids away from the door opening. The sloped top does not allow liquid pooling on the top of the enclosure, eliminating a potential dangerous situation of water dropping into the enclosure once the door is opened.

Application
Ralston’s AFS series enclosures are designed to provide protection indoors and outdoors, against dust, dirt, oil, and water for items such as: electronic and electrical controls, instrumentation systems, pneumatic, hydraulic and machine controls. The AFS is designed for use in such areas as dairies, breweries and the food industry where they are subject to frequent high pressure hosing and generally wet conditions (Not submersible).

Construction
All AFS enclosures are made from 1.5mm 304 stainless steel. All seams are continuously welded and ground to a smooth finish. Each enclosure comes complete with grounding studs, and a removable 2.5mm galvanized back panel mounted on M8 weld nuts.

The 130° opening door is easily removed by pulling the removable hinge pins from the hidden hinges to allow right or left hand opening. The door is sealed with an extruded one-piece polyurethane gasket and is secured closed with chrome plated 3mm DIN type quarter turn latches.

The top of the body is equipped with a sloping roof under an angle of between 8 and 20 degrees sloping toward the front, giving a 0.39" (10mm) overhang to remove liquids away from the door opening. The sloped top does not allow liquid pooling on the top of the enclosure, eliminating a potential dangerous situation of water dropping into the enclosure once the door is opened.

Supplier's Site Datasheet

Technical Specifications

  Ralston Metal Products Limited
Product Category Industrial Enclosures
Product Number AFS-14084
Product Name Sloped Top Enclosure
Type Junction Box
Shape Slanted; Sloped Top
Length 55.1 inch (1400 mm)
Width 31.5 inch (800 mm)
Depth 15.75 inch (400 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.93 inch (49 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1402-4H - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Aluminum; Aluminum
View Details
2 suppliers