Ralston Metal Products Limited Datasheets for NEMA and IP Enclosures

NEMA and IP enclosures are designed to house electrical components, protect personnel from accidental injury, and prevent the ingress of environmental contaminants such as dust and water. NEMA enclosures are rated by the National Electrical Manufacturers Association (NEMA) and designed for hazardous or non-hazardous locations and indoor or outdoor use. Ingress protection (IP) enclosures provide protection against foreign objects and moisture.
NEMA and IP Enclosures: Learn more

Page: 1 2
Product Name Notes
Built To Your Specifications Normally used in highly corrosive environments, our Non Metallic enclosures provide a lightweight, easily machined alternative to metal. Industries we serve include Pharmaceutical, Chemical, Petroleum, Water...
Specialists in Stainless Steel We are very proud of our quality and workmanship in our custom department when it comes to the ongoing production of stainless steel enclosures. The never-ending...
Water & Dust Tight Single Door Powder Painted Enclosure Application Ralston’s N43P single door enclosures are applied indoors and outdoors to house such items as: electronic and electrical controls, instrumentation...
Water and Dust Tight Enclosure Application Ralston’s MAS series enclosures are designed to provide protection indoors and outdoors, against dust, dirt, oil, and water for items such as: electronic and...
Water and Dust Tight Stainless Enclosure Application Ralston’s ASR series enclosures are designed to provide protection indoors and outdoors, against dust, dirt, oil, and water for items such as: electronic...
Water and Dust Tight Terminal Enclosure Application Ralston’s STB series enclosures are designed to provide protection indoors and outdoors, against dust, dirt, oil, and water for items such as: electronic...
Application Ralston’s NMHC Series enclosures are designed to provide protection indoors and outdoors, against dust, dirt, oil, and water for items such as: electronic and electrical controls and pneumatic components.
Application Ralston’s FM Series was especially developed for housing electrical and/or electronic apparatus in all their applications, where because of corrosion, fiberglass enclosures offer greater advantages than traditional sheet steel...
Application Ralston’s FSDD Series was especially developed for housing electrical and/or electronic apparatus in all their applications, where because of corrosion, fiberglass enclosures offer greater advantages than traditional sheet steel...
Application Ralston’s FSSD Series was especially developed for housing electrical and/or electronic apparatus in all their applications, where because of corrosion, fiberglass enclosures offer greater advantages than traditional sheet steel...
Application Ralston’s MIP Series was especially developed for housing electrical and/or electronic apparatus in all their applications, where because of corrosion, polyester enclosures offer greater advantages than the traditional sheet...
Application Ralston’s MIP/EKDOB Series was especially developed for housing electrical and/or electronic apparatus in all their applications, where because of corrosion, polyester enclosures offer greater advantages than the traditional sheet...
Application Ralston’s N4X-SS single door enclosures are applied indoors and outdoors to house such items as: electronic and electrical controls, instrumentation systems, pneumatic, hydraulic, and machine tool controls. These enclosures...
Application Ralston’s NM6P Series enclosures are designed to provide protection indoors and outdoors, against dust, dirt, oil, and water for items such as: electronic and electrical controls and pneumatic components.
Application Ralston’s NMQR Series enclosures are designed to provide protection indoors and outdoors, against dust, dirt, oil, and water for items such as: electronic and electrical controls and pneumatic components.
Application Ralston’s PB35-22 pushbutton enclosures are designed to provide protection against dust, dirt, and oil for most standard oil tight pushbuttons, switches, and pilot lights. Construction All PB35-22 enclosures are...
Application Ralston’s PB35-30 pushbutton enclosures are designed to provide protection against dust, dirt, and oil for most standard oil tight pushbutton, switches, and pilot lights. Construction All PB35-30 enclosures are...
Application Ralston’s PB35-BC series enclosures are designed to provide protection against dust, dirt and oil. Construction All PB35-BC enclosures are made from 14 ga. hot rolled steel and have continuously...
Application Ralston’s PB37-22 pushbutton enclosures are designed to provide protection against dust, dirt, and oil for most standard oil tight push buttons, switches, and pilot lights. PB37-22 enclosures are also...
Application Ralston’s PB37-30 pushbutton enclosures are designed to provide protection against dust, dirt, and oil for most standard oil tight pushbuttons, switches, and pilot lights. PB37-30 enclosures are also designed...
Application Ralston’s PB37-BC series enclosures are designed to provide protection against dust, dirt, and oil. PB37-BC are also designed to provide extra depth, which may be required in some applications.
Application Ralston’s PB89 pushbutton enclosures are designed to provide protection against dust, dirt, and oil for most standard oil tight pushbuttons, switches, and pilot lights. PB89 are applied where the...
Application Ralston’s V-GP Vision Series single door enclosures are applied indoors and outdoors to house such items as: electronic and electrical controls, instrumentation systems, pneumatic, hydraulic and machine tool controls.
Application Ralston’s V-GW Vision Series single door enclosures are applied indoors and outdoors to house such items as: electronic and electrical controls, instrumentation systems, pneumatic, hydraulic and machine tool controls.
Application Ralston’s V-SS Vision Series single door enclosures are applied indoors and outdoors to house such items as: electronic and electrical controls, instrumentation systems, pneumatic, hydraulic and machine tool controls.
Application Ralston’s V-SW Vision Series single door enclosures are applied indoors and outdoors to house such items as: electronic and electrical controls, instrumentation systems, pneumatic, hydraulic and machine tool controls.
Application Ralston’s Vision Series consoles, for electrical and electronic controls, instruments and components, are designed to provide protection against dirt, dust, oils, coolants and water. The Vision consoles have a...
Application Ralston's NMSC Series enclosures are designed to provide protection indoors and outdoors, against dust, dirt, oil, and water for items such as: electronic and electrical controls and pneumatic components.
Non Metallic Fiberglas Reinforced Polyester Enclosures with Opaque Covers Application Ralston's RAL-JB Series is made up of modular boxes which may be coupled to each other to form groups or...
Ralston’s Operator Interface enclosures are designed to provide protection against dust, dirt, and oil for such items as: pneumatic or hydraulic instruments, transformers, and junction wiring.
Ralston’s Swing Arm System offers flexibility in moving operator controls into a convenient ergonomic position for any operator. The system allows operator to quickly and easily move operator controls out...
Ralston’s UDP Series was especially developed for housing electrical and/or electronic apparatus in all their applications, where because of corrosion, polyester enclosures offer greater advantages than the traditional sheet steel...
Ralston's WPCP series enclosures are designed to provide protection indoors and outdoors against dust, dirt, oil, and water for items such as electronic and electrical controls and pneumatic components. The...

<< Prev