Application
Ralston’s MPG Series consoles are designed to provide protection against dust, dirt and oil for items such as: electronic and electrical controls and instrumentation systems.
The MPG is suitable for control functions in paper and saw mills, lumberyards, on factory floors as well as in food processing facilities. The attractive design and finished appearance ensures a quality test console for laboratories, research facilities and offices.
Construction
The MPG is made from 2mm steel. It has continuously welded seams ground to a smooth finish. Doors are easily removed by pulling the removable hinge pins from the hidden hinges. Single door units are designed for hinging on either the left or right side. Doors are sealed with an extruded one-piece polyurethane gasket and secured closed with 1/4 turn DIN type 3mm latches. The concealed hinges on the top door allows for an 80° opening. The top door is held open by self engaging/self releasing mechanical panel arms. The removable rear wall is held secure with M6 torx screws and is sealed with an extruded one-piece polyurethane gasket. The 1.5mm galvanized steel removable bottom plates are designed for easy cable access.
This console comes complete with a depth adjustable 3mm galvanized interior mounting panel and door, body & panel ground studs.
| Ralston Metal Products Limited | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | MPG-10 |
| Product Name | Console Enclosure |
| Type | Operator Station; Console Enclosures |
| Shape | Slanted |
| Length | 38.8 inch (986 mm) |
| Width | 39.4 inch (1001 mm) |
| Depth | 15.7 inch (399 mm) |