Ralston Metal Products Limited Wall Mount Double Door MAD-1401030

Description
Application Ralston’s MAD Series Double Door enclosures are designed to provide protection against dust, dirt and oil for items such as: electronic and electrical controls, instrumentation systems, pneumatic, hydraulic and machine controls. Construction All MAD enclosures smaller than MAD-101030 are made from 1.5mm steel with 1.5mm galvanized steel mounting plate. MAD-1001030 and larger are made from 2mm steel with 2.5mm galvanized steel mounting plates. All seams are continuously welded and ground to a smooth finish. Each enclosure comes complete with grounding studs, gland plates, and a removable galvanized back panel mounted on M8 weld nuts. The 130° opening doors are easily removed by pulling the removable hinge pins from the hidden hinges. The door is sealed with an extruded one-piece polyurethane gasket and is secured closed with a three point locking mechanism.
Datasheet
Description
Application Ralston’s MAD Series Double Door enclosures are designed to provide protection against dust, dirt and oil for items such as: electronic and electrical controls, instrumentation systems, pneumatic, hydraulic and machine controls. Construction All MAD enclosures smaller than MAD-101030 are made from 1.5mm steel with 1.5mm galvanized steel mounting plate. MAD-1001030 and larger are made from 2mm steel with 2.5mm galvanized steel mounting plates. All seams are continuously welded and ground to a smooth finish. Each enclosure comes complete with grounding studs, gland plates, and a removable galvanized back panel mounted on M8 weld nuts. The 130° opening doors are easily removed by pulling the removable hinge pins from the hidden hinges. The door is sealed with an extruded one-piece polyurethane gasket and is secured closed with a three point locking mechanism.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Double Door - MAD-1401030 - Ralston Metal Products Limited
Guelph, Ontario, Canada
Wall Mount Double Door
MAD-1401030
Wall Mount Double Door MAD-1401030
Application Ralston’s MAD Series Double Door enclosures are designed to provide protection against dust, dirt and oil for items such as: electronic and electrical controls, instrumentation systems, pneumatic, hydraulic and machine controls. Construction All MAD enclosures smaller than MAD-101030 are made from 1.5mm steel with 1.5mm galvanized steel mounting plate. MAD-1001030 and larger are made from 2mm steel with 2.5mm galvanized steel mounting plates. All seams are continuously welded and ground to a smooth finish. Each enclosure comes complete with grounding studs, gland plates, and a removable galvanized back panel mounted on M8 weld nuts. The 130° opening doors are easily removed by pulling the removable hinge pins from the hidden hinges. The door is sealed with an extruded one-piece polyurethane gasket and is secured closed with a three point locking mechanism.

Application
Ralston’s MAD Series Double Door enclosures are designed to provide protection against dust, dirt and oil for items such as: electronic and electrical controls, instrumentation systems, pneumatic, hydraulic and machine controls.

Construction
All MAD enclosures smaller than MAD-101030 are made from 1.5mm steel with 1.5mm galvanized steel mounting plate. MAD-1001030 and larger are made from 2mm steel with 2.5mm galvanized steel mounting plates. All seams are continuously welded and ground to a smooth finish. Each enclosure comes complete with grounding studs, gland plates, and a removable galvanized back panel mounted on M8 weld nuts.
The 130° opening doors are easily removed by pulling the removable hinge pins from the hidden hinges. The door is sealed with an extruded one-piece polyurethane gasket and is secured closed with a three point locking mechanism.

Supplier's Site Datasheet

Technical Specifications

  Ralston Metal Products Limited
Product Category Industrial Enclosures
Product Number MAD-1401030
Product Name Wall Mount Double Door
Type Junction Box
Shape Rectangular
Length 55.12 inch (1400 mm)
Width 39.37 inch (1000 mm)
Depth 11.81 inch (300 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228921 - RS Components, Ltd.
Specs
Shape Rectangular
Length 12.99 inch (330 mm)
Width 12.99 inch (330 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455C1201 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 4.72 inch (120 mm)
View Details
4 suppliers