Ralston Metal Products Limited Datasheets for Electric Heaters
Electric heaters generate heat by passing an electric current through a high-resistance material.
Electric Heaters: Learn more
| Product Name | Notes |
|---|---|
| 10-30 Watt COMPACT HEATERS Compact heater with PTC (Positive Temperature Coefficient) technology • Maintains minimum operating temperatures in enclosures • Helps prevent failure of electronic componentss caused by condensation and... | |
| 100-400 Watt Heaters Versatile Prevention of Condensation in Enclosures Features • Flat, compact design • Overheat protection built in • Heavy duty aluminum housing • External connectors for easy wiring... | |
| 15-150 Watt Heaters These heaters are designed to maintain minimum operating temperatures inside of enclosures, or to prevent condensation on electronic equipment. This will protect components from failure and damage... | |
| 250-400 Watt Heaters Features • Overheat protection built in • External connectors • Heavy duty aluminum housing • High life expectancy • Compact design • DIN rail mountable | |
| 400-650 Watt Heaters Features • Overheat protection built in • External connectors • Heavy duty aluminum housing • High life expectancy • Compact design • DIN rail mountable • Heating... | |
| 950 - 1,200 Watt Application Use to prevent condensation and provide an evenly distributed interior air temperature in large outdooor enclosures and control cabinets - especially under extreme climate conditions... | |
| 950 - 1,200 Watts Application Use to prevent condensation and provide an evenly distributed interior air temperature in large outdooor enclosures and control cabinets - especially under extreme climate conditions... | |
| Small PTC (Positive Temperature Coefficient) heaters are designed to prevent condensation in small enclosures. PTC heating elements provide a self regulating and self limiting characteristic, making the heater safe and... |