Ralston Metal Products Limited Console - 3 Piece - Base Unit MPC-063

Description
Application Ralston’s MPC Series consoles are designed to provide protection against dust, dirt and oil for items such as: electronic and electrical controls and instrumentation systems. The MPC is suitable for control functions in paper and saw mills, lumberyards, on factory floors as well as in food processing facilities. The attractive design and finished appearance ensures a quality test console for laboratories, research facilities and offices. Construction The MPC is a three piece engineered console system designed to be pieced together in any combination depending on the required use. Made from 2mm steel the MPC has continuously welded seams ground to a smooth finish. Doors are easily removed by pulling the removable hinge pins from the hidden hinges. Single door base units are designed for hinging on either the left or right side. All doors are sealed with an extruded one-piece polyurethane gasket and secured closed with 1/4 turn DIN type 3mm latches. The concealed hinges on the desk section allows for a 90° opening. Top and desk section doors are held open by self engaging/self releasing mechanical panel arms. The removable rear wall of each section is held secure with M6 torx screws and is sealed with an extruded one-piece polyurethane gasket. The rear wall of the bottom section can be replace with optional rear doors. The 1.5mm galvanized steel removable bottom plates are designed for easy cable access. The MPC bottom units come complete with a depth adjustable 3mm galvanized interior mounting panel. Top, bottom and desk section doors, bodies & panel come with grounding hardware.
Datasheet
Description
Application Ralston’s MPC Series consoles are designed to provide protection against dust, dirt and oil for items such as: electronic and electrical controls and instrumentation systems. The MPC is suitable for control functions in paper and saw mills, lumberyards, on factory floors as well as in food processing facilities. The attractive design and finished appearance ensures a quality test console for laboratories, research facilities and offices. Construction The MPC is a three piece engineered console system designed to be pieced together in any combination depending on the required use. Made from 2mm steel the MPC has continuously welded seams ground to a smooth finish. Doors are easily removed by pulling the removable hinge pins from the hidden hinges. Single door base units are designed for hinging on either the left or right side. All doors are sealed with an extruded one-piece polyurethane gasket and secured closed with 1/4 turn DIN type 3mm latches. The concealed hinges on the desk section allows for a 90° opening. Top and desk section doors are held open by self engaging/self releasing mechanical panel arms. The removable rear wall of each section is held secure with M6 torx screws and is sealed with an extruded one-piece polyurethane gasket. The rear wall of the bottom section can be replace with optional rear doors. The 1.5mm galvanized steel removable bottom plates are designed for easy cable access. The MPC bottom units come complete with a depth adjustable 3mm galvanized interior mounting panel. Top, bottom and desk section doors, bodies & panel come with grounding hardware.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Console - 3 Piece - Base Unit - MPC-063 - Ralston Metal Products Limited
Guelph, Ontario, Canada
Console - 3 Piece - Base Unit
MPC-063
Console - 3 Piece - Base Unit MPC-063
Application Ralston’s MPC Series consoles are designed to provide protection against dust, dirt and oil for items such as: electronic and electrical controls and instrumentation systems. The MPC is suitable for control functions in paper and saw mills, lumberyards, on factory floors as well as in food processing facilities. The attractive design and finished appearance ensures a quality test console for laboratories, research facilities and offices. Construction The MPC is a three piece engineered console system designed to be pieced together in any combination depending on the required use. Made from 2mm steel the MPC has continuously welded seams ground to a smooth finish. Doors are easily removed by pulling the removable hinge pins from the hidden hinges. Single door base units are designed for hinging on either the left or right side. All doors are sealed with an extruded one-piece polyurethane gasket and secured closed with 1/4 turn DIN type 3mm latches. The concealed hinges on the desk section allows for a 90° opening. Top and desk section doors are held open by self engaging/self releasing mechanical panel arms. The removable rear wall of each section is held secure with M6 torx screws and is sealed with an extruded one-piece polyurethane gasket. The rear wall of the bottom section can be replace with optional rear doors. The 1.5mm galvanized steel removable bottom plates are designed for easy cable access. The MPC bottom units come complete with a depth adjustable 3mm galvanized interior mounting panel. Top, bottom and desk section doors, bodies & panel come with grounding hardware.

Application
Ralston’s MPC Series consoles are designed to provide protection against dust, dirt and oil for items such as: electronic and electrical controls and instrumentation systems.

The MPC is suitable for control functions in paper and saw mills, lumberyards, on factory floors as well as in food processing facilities. The attractive design and finished appearance ensures a quality test console for laboratories, research facilities and offices.

Construction
The MPC is a three piece engineered console system designed to be pieced together in any combination depending on the required use. Made from 2mm steel the MPC has continuously welded seams ground to a smooth finish. Doors are easily removed by pulling the removable hinge pins from the hidden hinges. Single door base units are designed for hinging on either the left or right side. All doors are sealed with an extruded one-piece polyurethane gasket and secured closed with 1/4 turn DIN type 3mm latches. The concealed hinges on the desk section allows for a 90° opening. Top and desk section doors are held open by self engaging/self releasing mechanical panel arms. The removable rear wall of each section is held secure with M6 torx screws and is sealed with an extruded one-piece polyurethane gasket. The rear wall of the bottom section can be replace with optional rear doors. The 1.5mm galvanized steel removable bottom plates are designed for easy cable access.

The MPC bottom units come complete with a depth adjustable 3mm galvanized interior mounting panel. Top, bottom and desk section doors, bodies & panel come with grounding hardware.

Supplier's Site Datasheet

Technical Specifications

  Ralston Metal Products Limited
Product Category Industrial Enclosures
Product Number MPC-063
Product Name Console - 3 Piece - Base Unit
Type Operator Station; Console Enclosures
Shape Rectangular
Length 27.6 inch (701 mm)
Width 23.6 inch (599 mm)
Depth 19.7 inch (500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 122030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455C1201 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 4.72 inch (120 mm)
View Details
4 suppliers