Ralston Metal Products Limited Datasheets for Thermostats
Thermostats monitor air temperature and regulate an HVAC system to achieve a desired temperature set point.
Thermostats: Learn more
| Product Name | Notes |
|---|---|
| FOR TEMPERATURE CONTROL IN ENCLOSURES Features • Fixed set-points • Compact design • Easy to install • DIN rail mountable • Lightweight • Available with °F or °C scale • | |
| FOR TEMPERATURE CONTROL IN ENCLOSURES Features • Wide adjustment range • Compact design • Easy to install • DIN rail mountable • Lightweight • Available with 0°F or 0°C scale... | |
| The Dual Thermostat houses two separate thermostats, allowing the independent control of heating and cooling. Both thermostats offe wide adjustmentranges and are colour coded for easy function recognition. Features • | |
| The Ralston Hygrotherm is designed for accurate temperature and humidity control in electrical and electronic enclosures. The Hygrotherm senses the ambient temperature and relative air humidity. Depending on which contact... |