Application
Ralston’s attractive ElBox Series enclosures are designed to provide protection & security to Data and Telecom equipment.
Construction
The EBF Series framework is made from 1.25mm steel and side walls from .75mm.
The EBF has a rigid seam welded construction and can be hinged to a wall using the optional EBR extension section turning this enclosure into a 3-part enclosure.
Enclosures come complete with a clear safety glass door (optional plain steel door also available). Doors are secured closed with a keyed locking catch.
All enclosures come complete with depth adjustable 19" mounting profiles, grounding kit, ventilated side-walls, top and bottom knock-out gland openings and one EGG cable brush.
| Ralston Metal Products Limited | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | EBF-183 |
| Product Name | Data & Telecom Enclosure |
| Type | Junction Box |
| Shape | Rectangular |
| Length | 34.5 inch (876 mm) |
| Width | 22.5 inch (571 mm) |
| Depth | 11.81 inch (300 mm) |