Ralston Metal Products Limited Console - 3 Piece - Base Unit MPC-083

Description
Application Ralston’s MPC Series consoles are designed to provide protection against dust, dirt and oil for items such as: electronic and electrical controls and instrumentation systems. The MPC is suitable for control functions in paper and saw mills, lumberyards, on factory floors as well as in food processing facilities. The attractive design and finished appearance ensures a quality test console for laboratories, research facilities and offices. Construction The MPC is a three piece engineered console system designed to be pieced together in any combination depending on the required use. Made from 2mm steel the MPC has continuously welded seams ground to a smooth finish. Doors are easily removed by pulling the removable hinge pins from the hidden hinges. Single door base units are designed for hinging on either the left or right side. All doors are sealed with an extruded one-piece polyurethane gasket and secured closed with 1/4 turn DIN type 3mm latches. The concealed hinges on the desk section allows for a 90° opening. Top and desk section doors are held open by self engaging/self releasing mechanical panel arms. The removable rear wall of each section is held secure with M6 torx screws and is sealed with an extruded one-piece polyurethane gasket. The rear wall of the bottom section can be replace with optional rear doors. The 1.5mm galvanized steel removable bottom plates are designed for easy cable access. The MPC bottom units come complete with a depth adjustable 3mm galvanized interior mounting panel. Top, bottom and desk section doors, bodies & panel come with grounding hardware.
Datasheet
Description
Application Ralston’s MPC Series consoles are designed to provide protection against dust, dirt and oil for items such as: electronic and electrical controls and instrumentation systems. The MPC is suitable for control functions in paper and saw mills, lumberyards, on factory floors as well as in food processing facilities. The attractive design and finished appearance ensures a quality test console for laboratories, research facilities and offices. Construction The MPC is a three piece engineered console system designed to be pieced together in any combination depending on the required use. Made from 2mm steel the MPC has continuously welded seams ground to a smooth finish. Doors are easily removed by pulling the removable hinge pins from the hidden hinges. Single door base units are designed for hinging on either the left or right side. All doors are sealed with an extruded one-piece polyurethane gasket and secured closed with 1/4 turn DIN type 3mm latches. The concealed hinges on the desk section allows for a 90° opening. Top and desk section doors are held open by self engaging/self releasing mechanical panel arms. The removable rear wall of each section is held secure with M6 torx screws and is sealed with an extruded one-piece polyurethane gasket. The rear wall of the bottom section can be replace with optional rear doors. The 1.5mm galvanized steel removable bottom plates are designed for easy cable access. The MPC bottom units come complete with a depth adjustable 3mm galvanized interior mounting panel. Top, bottom and desk section doors, bodies & panel come with grounding hardware.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Console - 3 Piece - Base Unit - MPC-083 - Ralston Metal Products Limited
Guelph, Ontario, Canada
Console - 3 Piece - Base Unit
MPC-083
Console - 3 Piece - Base Unit MPC-083
Application Ralston’s MPC Series consoles are designed to provide protection against dust, dirt and oil for items such as: electronic and electrical controls and instrumentation systems. The MPC is suitable for control functions in paper and saw mills, lumberyards, on factory floors as well as in food processing facilities. The attractive design and finished appearance ensures a quality test console for laboratories, research facilities and offices. Construction The MPC is a three piece engineered console system designed to be pieced together in any combination depending on the required use. Made from 2mm steel the MPC has continuously welded seams ground to a smooth finish. Doors are easily removed by pulling the removable hinge pins from the hidden hinges. Single door base units are designed for hinging on either the left or right side. All doors are sealed with an extruded one-piece polyurethane gasket and secured closed with 1/4 turn DIN type 3mm latches. The concealed hinges on the desk section allows for a 90° opening. Top and desk section doors are held open by self engaging/self releasing mechanical panel arms. The removable rear wall of each section is held secure with M6 torx screws and is sealed with an extruded one-piece polyurethane gasket. The rear wall of the bottom section can be replace with optional rear doors. The 1.5mm galvanized steel removable bottom plates are designed for easy cable access. The MPC bottom units come complete with a depth adjustable 3mm galvanized interior mounting panel. Top, bottom and desk section doors, bodies & panel come with grounding hardware.

Application
Ralston’s MPC Series consoles are designed to provide protection against dust, dirt and oil for items such as: electronic and electrical controls and instrumentation systems.

The MPC is suitable for control functions in paper and saw mills, lumberyards, on factory floors as well as in food processing facilities. The attractive design and finished appearance ensures a quality test console for laboratories, research facilities and offices.

Construction
The MPC is a three piece engineered console system designed to be pieced together in any combination depending on the required use. Made from 2mm steel the MPC has continuously welded seams ground to a smooth finish. Doors are easily removed by pulling the removable hinge pins from the hidden hinges. Single door base units are designed for hinging on either the left or right side. All doors are sealed with an extruded one-piece polyurethane gasket and secured closed with 1/4 turn DIN type 3mm latches. The concealed hinges on the desk section allows for a 90° opening. Top and desk section doors are held open by self engaging/self releasing mechanical panel arms. The removable rear wall of each section is held secure with M6 torx screws and is sealed with an extruded one-piece polyurethane gasket. The rear wall of the bottom section can be replace with optional rear doors. The 1.5mm galvanized steel removable bottom plates are designed for easy cable access.

The MPC bottom units come complete with a depth adjustable 3mm galvanized interior mounting panel. Top, bottom and desk section doors, bodies & panel come with grounding hardware.

Supplier's Site Datasheet

Technical Specifications

  Ralston Metal Products Limited
Product Category Industrial Enclosures
Product Number MPC-083
Product Name Console - 3 Piece - Base Unit
Type Operator Station; Console Enclosures
Shape Rectangular
Length 27.6 inch (701 mm)
Width 31.5 inch (800 mm)
Depth 19.7 inch (500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosures, Boxes, & Cases - 125-907 - Powell Electronics, Inc.
Specs
Type Junction Box
View Details
GUB enclosure - flameproof ex d iic enclosures gub - BARTEC
Specs
Material Aluminum
NEMA Rating NEMA Enclosures
Features Flame Retardant
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details