Ralston Metal Products Limited Console Enclosure MPG-08

Description
Application Ralston’s MPG Series consoles are designed to provide protection against dust, dirt and oil for items such as: electronic and electrical controls and instrumentation systems. The MPG is suitable for control functions in paper and saw mills, lumberyards, on factory floors as well as in food processing facilities. The attractive design and finished appearance ensures a quality test console for laboratories, research facilities and offices. Construction The MPG is made from 2mm steel. It has continuously welded seams ground to a smooth finish. Doors are easily removed by pulling the removable hinge pins from the hidden hinges. Single door units are designed for hinging on either the left or right side. Doors are sealed with an extruded one-piece polyurethane gasket and secured closed with 1/4 turn DIN type 3mm latches. The concealed hinges on the top door allows for an 80° opening. The top door is held open by self engaging/self releasing mechanical panel arms. The removable rear wall is held secure with M6 torx screws and is sealed with an extruded one-piece polyurethane gasket. The 1.5mm galvanized steel removable bottom plates are designed for easy cable access. This console comes complete with a depth adjustable 3mm galvanized interior mounting panel and door, body & panel ground studs.
Datasheet
Description
Application Ralston’s MPG Series consoles are designed to provide protection against dust, dirt and oil for items such as: electronic and electrical controls and instrumentation systems. The MPG is suitable for control functions in paper and saw mills, lumberyards, on factory floors as well as in food processing facilities. The attractive design and finished appearance ensures a quality test console for laboratories, research facilities and offices. Construction The MPG is made from 2mm steel. It has continuously welded seams ground to a smooth finish. Doors are easily removed by pulling the removable hinge pins from the hidden hinges. Single door units are designed for hinging on either the left or right side. Doors are sealed with an extruded one-piece polyurethane gasket and secured closed with 1/4 turn DIN type 3mm latches. The concealed hinges on the top door allows for an 80° opening. The top door is held open by self engaging/self releasing mechanical panel arms. The removable rear wall is held secure with M6 torx screws and is sealed with an extruded one-piece polyurethane gasket. The 1.5mm galvanized steel removable bottom plates are designed for easy cable access. This console comes complete with a depth adjustable 3mm galvanized interior mounting panel and door, body & panel ground studs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Console Enclosure - MPG-08 - Ralston Metal Products Limited
Guelph, Ontario, Canada
Console Enclosure
MPG-08
Console Enclosure MPG-08
Application Ralston’s MPG Series consoles are designed to provide protection against dust, dirt and oil for items such as: electronic and electrical controls and instrumentation systems. The MPG is suitable for control functions in paper and saw mills, lumberyards, on factory floors as well as in food processing facilities. The attractive design and finished appearance ensures a quality test console for laboratories, research facilities and offices. Construction The MPG is made from 2mm steel. It has continuously welded seams ground to a smooth finish. Doors are easily removed by pulling the removable hinge pins from the hidden hinges. Single door units are designed for hinging on either the left or right side. Doors are sealed with an extruded one-piece polyurethane gasket and secured closed with 1/4 turn DIN type 3mm latches. The concealed hinges on the top door allows for an 80° opening. The top door is held open by self engaging/self releasing mechanical panel arms. The removable rear wall is held secure with M6 torx screws and is sealed with an extruded one-piece polyurethane gasket. The 1.5mm galvanized steel removable bottom plates are designed for easy cable access. This console comes complete with a depth adjustable 3mm galvanized interior mounting panel and door, body & panel ground studs.

Application
Ralston’s MPG Series consoles are designed to provide protection against dust, dirt and oil for items such as: electronic and electrical controls and instrumentation systems.

The MPG is suitable for control functions in paper and saw mills, lumberyards, on factory floors as well as in food processing facilities. The attractive design and finished appearance ensures a quality test console for laboratories, research facilities and offices.

Construction
The MPG is made from 2mm steel. It has continuously welded seams ground to a smooth finish. Doors are easily removed by pulling the removable hinge pins from the hidden hinges. Single door units are designed for hinging on either the left or right side. Doors are sealed with an extruded one-piece polyurethane gasket and secured closed with 1/4 turn DIN type 3mm latches. The concealed hinges on the top door allows for an 80° opening. The top door is held open by self engaging/self releasing mechanical panel arms. The removable rear wall is held secure with M6 torx screws and is sealed with an extruded one-piece polyurethane gasket. The 1.5mm galvanized steel removable bottom plates are designed for easy cable access.

This console comes complete with a depth adjustable 3mm galvanized interior mounting panel and door, body & panel ground studs.

Supplier's Site Datasheet

Technical Specifications

  Ralston Metal Products Limited
Product Category Industrial Enclosures
Product Number MPG-08
Product Name Console Enclosure
Type Operator Station; Console Enclosures
Shape Slanted
Length 38.8 inch (986 mm)
Width 31.5 inch (800 mm)
Depth 15.7 inch (399 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
Small Enclosures - Extruded Enclosures - 1455KHD1201 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 3.39 inch (86.11 mm)
View Details
3 suppliers
Type A Enclosure - PowderSafe™ AC705 - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details