Ralston Metal Products Limited Data & Telecom Enclosure EBF-063

Description
Application Ralston’s attractive ElBox Series enclosures are designed to provide protection & security to Data and Telecom equipment. Construction The EBF Series framework is made from 1.25mm steel and side walls from .75mm. The EBF has a rigid seam welded construction and can be hinged to a wall using the optional EBR extension section turning this enclosure into a 3-part enclosure. Enclosures come complete with a clear safety glass door (optional plain steel door also available). Doors are secured closed with a keyed locking catch. All enclosures come complete with depth adjustable 19" mounting profiles, grounding kit, ventilated side-walls, top and bottom knock-out gland openings and one EGG cable brush.
Datasheet
Description
Application Ralston’s attractive ElBox Series enclosures are designed to provide protection & security to Data and Telecom equipment. Construction The EBF Series framework is made from 1.25mm steel and side walls from .75mm. The EBF has a rigid seam welded construction and can be hinged to a wall using the optional EBR extension section turning this enclosure into a 3-part enclosure. Enclosures come complete with a clear safety glass door (optional plain steel door also available). Doors are secured closed with a keyed locking catch. All enclosures come complete with depth adjustable 19" mounting profiles, grounding kit, ventilated side-walls, top and bottom knock-out gland openings and one EGG cable brush.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data & Telecom Enclosure - EBF-063 - Ralston Metal Products Limited
Guelph, Ontario, Canada
Data & Telecom Enclosure
EBF-063
Data & Telecom Enclosure EBF-063
Application Ralston’s attractive ElBox Series enclosures are designed to provide protection & security to Data and Telecom equipment. Construction The EBF Series framework is made from 1.25mm steel and side walls from .75mm. The EBF has a rigid seam welded construction and can be hinged to a wall using the optional EBR extension section turning this enclosure into a 3-part enclosure. Enclosures come complete with a clear safety glass door (optional plain steel door also available). Doors are secured closed with a keyed locking catch. All enclosures come complete with depth adjustable 19" mounting profiles, grounding kit, ventilated side-walls, top and bottom knock-out gland openings and one EGG cable brush.

Application
Ralston’s attractive ElBox Series enclosures are designed to provide protection & security to Data and Telecom equipment.

Construction
The EBF Series framework is made from 1.25mm steel and side walls from .75mm.

The EBF has a rigid seam welded construction and can be hinged to a wall using the optional EBR extension section turning this enclosure into a 3-part enclosure.

Enclosures come complete with a clear safety glass door (optional plain steel door also available). Doors are secured closed with a keyed locking catch.

All enclosures come complete with depth adjustable 19" mounting profiles, grounding kit, ventilated side-walls, top and bottom knock-out gland openings and one EGG cable brush.

Supplier's Site Datasheet

Technical Specifications

  Ralston Metal Products Limited
Product Category Industrial Enclosures
Product Number EBF-063
Product Name Data & Telecom Enclosure
Type Junction Box
Shape Rectangular
Length 13.8 inch (351 mm)
Width 22.5 inch (571 mm)
Depth 11.81 inch (300 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 1832842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 4.09 inch (104 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411QU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 7 inch (178 mm)
Width 5 inch (127 mm)
View Details
4 suppliers