EMF Company, Inc. (The) Datasheets for NEMA and IP Enclosures

NEMA and IP enclosures are designed to house electrical components, protect personnel from accidental injury, and prevent the ingress of environmental contaminants such as dust and water. NEMA enclosures are rated by the National Electrical Manufacturers Association (NEMA) and designed for hazardous or non-hazardous locations and indoor or outdoor use. Ingress protection (IP) enclosures provide protection against foreign objects and moisture.
NEMA and IP Enclosures: Learn more

Page: 1 2 3 4
Product Name Notes
NEMA 12, 10ga. 304 Stainless Steel Five Door Multi-Door Style Enclosure with Two Pairs of Overlapping Gasketed Doors, and One Single Door, Separated by [2] Solid Center Posts, Plated Steel...
NEMA 12, 10ga. 304 Stainless Steel Heavy Duty Disconnect Enclosure for Flange Mounted Disconnect on the Center Post
NEMA 12, 10ga. 304 Stainless Steel Heavy Duty Disconnect Enclosure for Flange Mounted Disconnect on the Right Flange, with 15 Inch [381 mm] Floor Stands, Heavy-Duty Lifting Eyes, and Studs...
NEMA 12, 10ga. 304 Stainless Steel Heavy Duty Disconnect Enclosure for Flange Mounted Disconnect on the Right Flange
NEMA 12, 10ga. 304 Stainless Steel Three Door Multi-Door Style Enclosure with One Pair Overlapping Gasketed Doors, and One Single Door, Separated by a Solid Center Post, Plated Steel 3-point...
NEMA 12, 10ga. 304 Stainless Steel Two-Door Heavy Duty Disconnect Enclosure for Flange Mounted Disconnect on the Center Post, with 15 Inch [381 mm] Floor Stands, Heavy-Duty Lifting Eyes, and...
NEMA 12, 10ga. Five Door 304 Stainless Steel Heavy Duty Disconnect Enclosure for Flange Mounted Disconnect on the Right Flange, Heavy-Duty 3-point Latching, Mechanical Interlock, Universal Cut Out for a...
NEMA 12, 10ga. Five Door Painted Steel Heavy Duty Disconnect Enclosure for Flange Mounted Disconnect on the Right Flange, Heavy-Duty 3-point Latching, Mechanical Interlock, Universal Cut Out for a Disconnect...
NEMA 12, 10ga. Four Door 304 Stainless Steel Heavy Duty Disconnect Enclosure for Flange Mounted Disconnect on the Right Flange, Heavy-Duty 3-point Latching, Mechanical Interlock, Universal Cut Out for a...
NEMA 12, 10ga. Four Door Painted Steel Heavy Duty Disconnect Enclosure for Flange Mounted Disconnect on the Right Flange, Heavy-Duty 3-point Latching, Mechanical Interlock, Universal Cut Out for a Disconnect...
NEMA 12, 10ga. One Door 304 Stainless Steel Heavy Duty Disconnect Enclosure for Flange Mounted Disconnect on the Right Flange, Heavy-Duty 3-point Latching, Mechanical Interlock, Universal Cut Out for a...
NEMA 12, 10ga. One Door Painted Steel Heavy Duty Disconnect Enclosure for Flange Mounted Disconnect on the Right Flange, Heavy-Duty 3-point Latching, Mechanical Interlock, Universal Cut Out for a Disconnect...
NEMA 12, 10ga. Painted Steel Five Door Multi-Door Style Enclosure with Two Pairs of Overlapping Gasketed Doors, and One Single Door, Separated by [2] Solid Center Posts, Plated Steel 3-point...
NEMA 12, 10ga. Painted Steel Four Door Multi-Door Style Enclosure with Two Pairs of Overlapping Gasketed Doors, Separated by [1] Solid Center Posts, Plated Steel 3-point Latching System, Heavy-Duty Lifting...
NEMA 12, 10ga. Painted Steel Heavy Duty Disconnect Enclosure for Flange Mounted Disconnect on the Right Flange, with 15 Inch [381 mm] Floor Stands, Heavy-Duty Lifting Eyes, and Studs for...
NEMA 12, 10ga. Painted Steel Three Door Multi-Door Style Enclosure with One Pair of Overlapping Gasketed Doors, and One Single Door, Separated by [1] Solid Center Posts, Plated Steel 3-point...
NEMA 12, 10ga. Painted Steel Two-Door Heavy Duty Disconnect Enclosure for Flange Mounted Disconnect on the Center Post, with 15 Inch [381 mm] Floor Stands, Heavy-Duty Lifting Eyes, and Studs...
NEMA 12, 10ga. Six Door Painted Steel Heavy Duty Disconnect Enclosure for Flange Mounted Disconnect on the Right Flange, Heavy-Duty 3-point Latching, Mechanical Interlock, Universal Cut Out for a Disconnect...
NEMA 12, 10ga. Three Door 304 Stainless Steel Heavy Duty Disconnect Enclosure for Flange Mounted Disconnect on the Right Flange, Heavy-Duty 3-point Latching, Mechanical Interlock, Universal Cut Out for a...
NEMA 12, 10ga. Three Door Painted Steel Heavy Duty Disconnect Enclosure for Flange Mounted Disconnect on the Right Flange, Heavy-Duty 3-point Latching, Mechanical Interlock, Universal Cut Out for a Disconnect...
NEMA 12, 10ga. Two Door 304 Stainless Steel Heavy Duty Disconnect Enclosure for Flange Mounted Disconnect on the Right Flange, Heavy-Duty 3-point Latching, Mechanical Interlock, Universal Cut Out for a...
NEMA 12, 10ga. Two Door Painted Steel Heavy Duty Disconnect Enclosure for Flange Mounted Disconnect on the Right Flange, Heavy-Duty 3-point Latching, Mechanical Interlock, Universal Cut Out for a Disconnect...
NEMA 12, 12ga. 304 Stainless Steel Free Standing One Door Dual Access Enclosure with Gasketed Door[s], Plated Steel 3-point Latching System, Heavy-Duty Lifting Eyes, and Strut for Mounting Panel[s].
NEMA 12, 12ga. 304 Stainless Steel Free Standing One Door Single Access Enclosure with Gasketed Door, Plated Steel 3-point Latching System, Heavy-Duty Lifting Eyes, and Strut for Mounting Panel[s].
NEMA 12, 12ga. 304 Stainless Steel Free Standing Two Door Dual Access Enclosure with Overlapping Gasketed Doors, Plated Steel 3-point Latching System, Heavy-Duty Lifting Eyes, and Strut for Mounting Panel[s].
NEMA 12, 12ga. 304 Stainless Steel Free Standing Two Door Single Access Enclosure with Overlapping Gasketed Doors, Plated Steel 3-point Latching System, Heavy-Duty Lifting Eyes, and Strut for Mounting Panel[s].
NEMA 12, 12ga. Painted Steel Free Standing One Door Dual Access Enclosure with Gasketed Door, Plated Steel 3-point Latching System, Heavy-Duty Lifting Eyes, and Strut for Mounting Panel[s].
NEMA 12, 12ga. Painted Steel Free Standing One Door Single Access Enclosure with Gasketed Door, Plated Steel 3-point Latching System, Heavy-Duty Lifting Eyes, and Strut for Mounting Panel[s].
NEMA 12, 12ga. Painted Steel Free Standing Two Door Dual Access Enclosure with Overlapping Gasketed Doors, Plated Steel 3-point Latching System, Heavy-Duty Lifting Eyes, and Strut for Mounting Panel[s].
NEMA 12, 12ga. Painted Steel Free Standing Two Door Single Access Enclosure with Overlapping Gasketed Doors, Plated Steel 3-point Latching System, Heavy-Duty Lifting Eyes, and Strut for Mounting Panel[s].
NEMA 12, 14ga. 304 Stainless Steel Floor Mounted Enclosure with Gasketed Overlapping Doors, Plated Steel 3-point Latching System, 12 Inch [305 mm] Floor Stands, and Heavy-Duty Lifting Eyes.
NEMA 12, 14ga. 304 Stainless Steel Wallmount One Door Single Access Enclosure with EMI/RFI Gasketed Door, Stainless Steel Clamping System, Heavy-Duty Mounting Tabs, and Studs for Mounting Panel[s].
NEMA 12, 14ga. 304 Stainless Steel Wallmount One Door Single Access Enclosure with Gasketed Door, Stainless Steel Clamping System, Heavy-Duty Mounting Tabs, and Studs for Mounting Panel[s].
NEMA 12, 14ga. 304 Stainless Steel Wallmount Two Door Single Access Enclosure with Overlapping Gasketed Door[s], Plated Steel 3-Point Latching System, Heavy-Duty Mounting Tabs, and Studs for Mounting Panel[s].
NEMA 12, 14ga. Gold Zinc Plated Steel Wallmount One Door Single Access Enclosure with EMI/RFI Gasketed Door, Plated Steel Clamping System, Heavy-Duty Mounting Tabs, and Studs for Mounting Panel[s].
NEMA 12, 14ga. Painted Steel Floor Mounted Enclosure with Gasketed Overlapping Doors, Plated Steel 3-point Latching System, 12 Inch [305 mm] Floor Stands, and Heavy-Duty Lifting Eyes.
NEMA 12, 14ga. Powder Coated Steel Wallmount One Door Single Access Enclosure with Gasketed Door, 3-Point Defeater Style Handle System, Heavy-Duty Mounting Tabs, Cut-Out for mounting a Flange Mount Disconnect...
NEMA 12, 14ga. Powder Coated Steel Wallmount One Door Single Access Enclosure with Gasketed Door, Plated Steel Clamping System , Heavy-Duty Mounting Tabs, and Studs for Mounting Panel[s].
NEMA 12, 14ga. Powder Coated Steel Wallmount One Door Single Access Enclosure with Gasketed Door, Provisions for a 3-Point Handle System, Heavy-Duty Mounting Tabs, Cut-Out for mounting a Flange Mount...
NEMA 12, 14ga. Powder Coated Steel Wallmount Two Door Single Access Enclosure with Overlapping Gasketed Door[s], Plated Steel 3-Point Latching System, Heavy-Duty Mounting Tabs, and Studs for Mounting Panel[s].

<< Prev Next >>