EMF Company, Inc. (The) 304 Stainless Steel NEMA 12 Free Standing Two Door Dual Acce E5-726024DA-SS

Description
NEMA 12, 12ga. 304 Stainless Steel Free Standing Two Door Dual Access Enclosure with Overlapping Gasketed Doors, Plated Steel 3-point Latching System, Heavy-Duty Lifting Eyes, and Strut for Mounting Panel[s].
Description
NEMA 12, 12ga. 304 Stainless Steel Free Standing Two Door Dual Access Enclosure with Overlapping Gasketed Doors, Plated Steel 3-point Latching System, Heavy-Duty Lifting Eyes, and Strut for Mounting Panel[s].

Suppliers

Company
Product
Description
Supplier Links
304 Stainless Steel NEMA 12 Free Standing Two Door Dual Acce - E5-726024DA-SS - EMF Company, Inc. (The)
Dallas, TX, USA
304 Stainless Steel NEMA 12 Free Standing Two Door Dual Acce
E5-726024DA-SS
304 Stainless Steel NEMA 12 Free Standing Two Door Dual Acce E5-726024DA-SS
NEMA 12, 12ga. 304 Stainless Steel Free Standing Two Door Dual Access Enclosure with Overlapping Gasketed Doors, Plated Steel 3-point Latching System, Heavy-Duty Lifting Eyes, and Strut for Mounting Panel[s].

NEMA 12, 12ga. 304 Stainless Steel Free Standing Two Door Dual Access Enclosure with Overlapping Gasketed Doors, Plated Steel 3-point Latching System, Heavy-Duty Lifting Eyes, and Strut for Mounting Panel[s].

Supplier's Site

Technical Specifications

  EMF Company, Inc. (The)
Product Category Industrial Enclosures
Product Number E5-726024DA-SS
Product Name 304 Stainless Steel NEMA 12 Free Standing Two Door Dual Acce
Length 72.06 inch (1830 mm)
Width 60.06 inch (1526 mm)
Depth 24.06 inch (611 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Type Electronic and Instrument Enclosures (optional feature); Operator Station (optional feature); Pushbutton Enclosures (optional feature); Rack Enclosures (optional feature); Junction Box (optional feature); Modular enclosure (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details
Aluminum Enclosures - aluDISC - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Round
Length 4.33 to 7.48 inch (110 to 190 mm)
View Details
Small Enclosures - Extruded Enclosures - 1455CF801BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.15 inch (80.01 mm)
Width 2.13 inch (54.1 mm)
View Details
4 suppliers