NEMA 12, 10ga. Three Door Painted Steel Heavy Duty Disconnect Enclosure for Flange Mounted Disconnect on the Right Flange, Heavy-Duty 3-point Latching, Mechanical Interlock, Universal Cut Out for a Disconnect Adapter, and Heavy-Duty Lifting Eyes. Panel[s] Included.
| EMF Company, Inc. (The) | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | E-84XM3EW18 |
| Product Name | Three Door NEMA 12 Painted Steel Heavy Duty Disconnect Enclo |
| Length | 84.12 inch (2137 mm) |
| Width | 119 inch (3016 mm) |
| Depth | 18.12 inch (460 mm) |