EMF Company, Inc. (The) Painted Steel NEMA 12 5- Door Multi-Door Freestanding Enclos E-86M5E

Description
NEMA 12, 10ga. Painted Steel Five Door Multi-Door Style Enclosure with Two Pairs of Overlapping Gasketed Doors, and One Single Door, Separated by [2] Solid Center Posts, Plated Steel 3-point Latching System, Heavy-Duty Lifting Eyes, and Studs for Mounting Panel[s].
Description
NEMA 12, 10ga. Painted Steel Five Door Multi-Door Style Enclosure with Two Pairs of Overlapping Gasketed Doors, and One Single Door, Separated by [2] Solid Center Posts, Plated Steel 3-point Latching System, Heavy-Duty Lifting Eyes, and Studs for Mounting Panel[s].

Suppliers

Company
Product
Description
Supplier Links
Painted Steel NEMA 12 5- Door Multi-Door Freestanding Enclos - E-86M5E - EMF Company, Inc. (The)
Dallas, TX, USA
Painted Steel NEMA 12 5- Door Multi-Door Freestanding Enclos
E-86M5E
Painted Steel NEMA 12 5- Door Multi-Door Freestanding Enclos E-86M5E
NEMA 12, 10ga. Painted Steel Five Door Multi-Door Style Enclosure with Two Pairs of Overlapping Gasketed Doors, and One Single Door, Separated by [2] Solid Center Posts, Plated Steel 3-point Latching System, Heavy-Duty Lifting Eyes, and Studs for Mounting Panel[s].

NEMA 12, 10ga. Painted Steel Five Door Multi-Door Style Enclosure with Two Pairs of Overlapping Gasketed Doors, and One Single Door, Separated by [2] Solid Center Posts, Plated Steel 3-point Latching System, Heavy-Duty Lifting Eyes, and Studs for Mounting Panel[s].

Supplier's Site

Technical Specifications

  EMF Company, Inc. (The)
Product Category Industrial Enclosures
Product Number E-86M5E
Product Name Painted Steel NEMA 12 5- Door Multi-Door Freestanding Enclos
Length 86.12 inch (2187 mm)
Width 187 inch (4750 mm)
Depth 14.12 inch (359 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
GUB UL empty enclosure - gub ul empty enclosure - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures; Type 1; Type 4; Type 4X
Features Explosion Proof
View Details
Walk-In Free-Standing Ductless Enclosure - AC8000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 96 inch (2438 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details