EMF Company, Inc. (The) 304 Stainless Steel NEMA 12 Free Standing One Door Single Ac E5-902420-SS

Description
NEMA 12, 12ga. 304 Stainless Steel Free Standing One Door Single Access Enclosure with Gasketed Door, Plated Steel 3-point Latching System, Heavy-Duty Lifting Eyes, and Strut for Mounting Panel[s].
Description
NEMA 12, 12ga. 304 Stainless Steel Free Standing One Door Single Access Enclosure with Gasketed Door, Plated Steel 3-point Latching System, Heavy-Duty Lifting Eyes, and Strut for Mounting Panel[s].

Suppliers

Company
Product
Description
Supplier Links
304 Stainless Steel NEMA 12 Free Standing One Door Single Ac - E5-902420-SS - EMF Company, Inc. (The)
Dallas, TX, USA
304 Stainless Steel NEMA 12 Free Standing One Door Single Ac
E5-902420-SS
304 Stainless Steel NEMA 12 Free Standing One Door Single Ac E5-902420-SS
NEMA 12, 12ga. 304 Stainless Steel Free Standing One Door Single Access Enclosure with Gasketed Door, Plated Steel 3-point Latching System, Heavy-Duty Lifting Eyes, and Strut for Mounting Panel[s].

NEMA 12, 12ga. 304 Stainless Steel Free Standing One Door Single Access Enclosure with Gasketed Door, Plated Steel 3-point Latching System, Heavy-Duty Lifting Eyes, and Strut for Mounting Panel[s].

Supplier's Site

Technical Specifications

  EMF Company, Inc. (The)
Product Category Industrial Enclosures
Product Number E5-902420-SS
Product Name 304 Stainless Steel NEMA 12 Free Standing One Door Single Ac
Length 90.06 inch (2288 mm)
Width 24.06 inch (611 mm)
Depth 20.06 inch (510 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 120-403 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
5 suppliers
EJB-UL empty enclosure - explosion proof enclosures ejb ul 1 - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures; Type 1; Type 4; Type 4X
Features Hinged Cover; Explosion Proof; Flame Retardant
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details