EMF Company, Inc. (The) 304 Stainless Steel NEMA 12 5-Door Multi-Door Freestanding E E-86M5ESS

Description
NEMA 12, 10ga. 304 Stainless Steel Five Door Multi-Door Style Enclosure with Two Pairs of Overlapping Gasketed Doors, and One Single Door, Separated by [2] Solid Center Posts, Plated Steel 3-point Latching System, Heavy-Duty Lifting Eyes, and Studs for Mounting Panel[s].
Description
NEMA 12, 10ga. 304 Stainless Steel Five Door Multi-Door Style Enclosure with Two Pairs of Overlapping Gasketed Doors, and One Single Door, Separated by [2] Solid Center Posts, Plated Steel 3-point Latching System, Heavy-Duty Lifting Eyes, and Studs for Mounting Panel[s].

Suppliers

Company
Product
Description
Supplier Links
304 Stainless Steel NEMA 12 5-Door Multi-Door Freestanding E - E-86M5ESS - EMF Company, Inc. (The)
Dallas, TX, USA
304 Stainless Steel NEMA 12 5-Door Multi-Door Freestanding E
E-86M5ESS
304 Stainless Steel NEMA 12 5-Door Multi-Door Freestanding E E-86M5ESS
NEMA 12, 10ga. 304 Stainless Steel Five Door Multi-Door Style Enclosure with Two Pairs of Overlapping Gasketed Doors, and One Single Door, Separated by [2] Solid Center Posts, Plated Steel 3-point Latching System, Heavy-Duty Lifting Eyes, and Studs for Mounting Panel[s].

NEMA 12, 10ga. 304 Stainless Steel Five Door Multi-Door Style Enclosure with Two Pairs of Overlapping Gasketed Doors, and One Single Door, Separated by [2] Solid Center Posts, Plated Steel 3-point Latching System, Heavy-Duty Lifting Eyes, and Studs for Mounting Panel[s].

Supplier's Site

Technical Specifications

  EMF Company, Inc. (The)
Product Category Industrial Enclosures
Product Number E-86M5ESS
Product Name 304 Stainless Steel NEMA 12 5-Door Multi-Door Freestanding E
Length 86.12 inch (2187 mm)
Width 187 inch (4750 mm)
Depth 14.12 inch (359 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
iWAP XN3 X2000 - iwap xn3 x2000 - BARTEC
Specs
Material Aluminum
NEMA Rating NEMA Enclosures; Type 4
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC632TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details