EMF Company, Inc. (The) Datasheets for NEMA and IP Enclosures
NEMA and IP enclosures are designed to house electrical components, protect personnel from accidental injury, and prevent the ingress of environmental contaminants such as dust and water. NEMA enclosures are rated by the National Electrical Manufacturers Association (NEMA) and designed for hazardous or non-hazardous locations and indoor or outdoor use. Ingress protection (IP) enclosures provide protection against foreign objects and moisture.
NEMA and IP Enclosures: Learn more
| Product Name | Notes |
|---|---|
| NEMA 12, 12ga. Dual Access Process Control Console, with [2] Front Doors, [1] Full Size Rear Door, Cable Management Entry Doors at the Rear, Integrated 14ga. Shelving, and Recessed Angled... | |
| NEMA 12, 12ga. One Door Dual Access PC or Monitor Enclosure, with Recessed Window Kit, and Lift and Turn Latching | |
| NEMA 12, 14ga. 304 Stainless Steel New Generation Wallmount One Door Single Access Enclosure with Gasketed Door, Slotted Quarter Turn Latching System, Heavy-Duty Mounting Tabs, and Studs for Mounting Panel[s]. | |
| NEMA 12, 14ga. Painted Steel One Door New Generation Console, with [1] Sloped Control Panel Secured Closed with Quarter Turn Latching, and Studs for Mounting Panel. | |
| NEMA 12, 14ga. Painted Steel Two Door New Generation Console, with [1] Sloped Control Panel Secured Closed with Quarter Turn Latching, and Studs for Mounting Panel. | |
| NEMA 12, 14ga. Powder Coated Steel New Generation Wallmount One Door Single Access Enclosure with Gasketed Door, Slotted Quarter Turn Latching System, Heavy-Duty Mounting Tabs, and Studs for Mounting Panel[s]. | |
| NEMA 12, 14ga. Powder Coated Steel Wallmount One Door Single Access JIC Style Enclosure with Hinged Gasketed Door, Plated Steel Clamping System, Heavy-Duty Mounting Tabs, and Studs for Mounting Panel. | |
| NEMA 12, 16/14ga. 304 Stainless Steel Wallmount One Door Single Access JIC Style Enclosure with EMI/RFI Gasketed Door, Stainless Steel Clamping System, Full Width 14ga. Mounting Tabs, and Weldnuts for... | |
| NEMA 12, 16/14ga. 304 Stainless Steel Wallmount One Door Single Access JIC Style Enclosure with Lift-Off Hinge Gasketed Door, Stainless Steel Clamping System, Full Width 14ga. Mounting Tabs, and Weldnuts... | |
| NEMA 12, 16/14ga. Gold Zinc Plated Steel Wallmount One Door Single Access JIC Style Enclosure with EMI/RFI Gasketed Door, Plated Steel Clamping System, Full Width 14ga. Mounting Tabs, and Weldnuts... | |
| NEMA 12, 16/14ga. Powder Coated Steel Wallmount One Door Single Access JIC Style Enclosure with Hinged Gasketed Door, Plated Steel Clamping System, Full Width 14ga. Mounting Tabs, and Weldnuts for... | |
| NEMA 12, 16/14ga. Powder Coated Steel Wallmount One Door Single Access JIC Style Enclosure with Lift-Off Hinge Gasketed Door, Plated Steel Clamping System, Full Width 14ga. Mounting Tabs, and Weldnuts... | |
| NEMA 12, 16/14ga. Powder Coated Steel Wallmount One Door Single Access JIC Style Enclosure with Lift-Off Screw Cover Gasketed Door, Plated Steel 10-32 Screws into Sealed Well Nuts, Full Width... | |
| NEMA 4, .080 5052 Aluminum Wallmount One Door Single Access JIC Style Enclosure with Gasketed Clamp Cover Door, Stainless Steel Clamping System on Four Sides of Door, Full Width 14ga. | |
| NEMA 4, .080 5052 Aluminum Wallmount One Door Single Access JIC Style Enclosure with Hinged Gasketed Door, Stainless Steel Clamping System, Full Width 14ga. Mounting Tabs, and Female Tap Pads... | |
| NEMA 4, 16/14ga. Galvanized Steel Wallmount One Door Single Access JIC Style Enclosure with Hinged Gasketed Door, Stainless Steel Clamping System, Full Width 14ga. Mounting Tabs, and Weldnuts for Mounting... | |
| NEMA 4, 16/14ga. Powder Coated Steel Wallmount One Door Single Access JIC Style Enclosure with Clamp Cover Gasketed Door, Stainless Steel Clamping System on all Sides of Door, Full Width... | |
| NEMA 4, 16/14ga. Powder Coated Steel Wallmount One Door Single Access JIC Style Enclosure with Hinged Gasketed Door, Stainless Steel Clamping System, Full Width 14ga. Mounting Tabs, and Weldnuts for... | |
| NEMA 4X, 12ga. 304 Stainless Steel Floor Mounted Enclosure with Gasketed Doors, Removeable Center Post, Stainless Steel Clamping System, 12 Inch [305 mm] Floor Stands, and Heavy-Duty Lifting Eyes. | |
| NEMA 4X, 12ga. 316 Stainless Steel Floor Mounted Enclosure with Gasketed Doors, Removeable Center Post, Stainless Steel Clamping System, 12 Inch [305 mm] Floor Stands, and Heavy-Duty Lifting Eyes. | |
| NEMA 4X, 12ga. Painted Steel Floor Mounted Enclosure with Gasketed Doors, Removeable Center Post, Stainless Steel Clamping System, 12 Inch [305 mm] Floor Stands, and Heavy-Duty Lifting Eyes. | |
| NEMA 4X, 16/14ga. 304 Stainless Steel Wallmount One Door Single Access JIC Style Enclosure with Hinged Gasketed Door, Stainless Steel Clamping System, Full Width 14ga. Mounting Tabs, and Weldnuts for... | |
| NEMA 4X, 16/14ga. 316 Stainless Steel Wallmount One Door Single Access JIC Style Enclosure with Hinged Gasketed Door, Stainless Steel Clamping System, Full Width 14ga. Mounting Tabs, and Weldnuts for... |
| << Prev |