NEMA 12, 12ga. 304 Stainless Steel Free Standing Two Door Single Access Enclosure with Overlapping Gasketed Doors, Plated Steel 3-point Latching System, Heavy-Duty Lifting Eyes, and Strut for Mounting Panel[s].
| EMF Company, Inc. (The) | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | E5-907218-SS |
| Product Name | 304 Stainless Steel NEMA 12 Free Standing Two Door Single Ac |
| Length | 90.06 inch (2288 mm) |
| Width | 72.06 inch (1830 mm) |
| Depth | 18.06 inch (459 mm) |