EMF Company, Inc. (The) 304 Stainless Steel NEMA 12 Free Standing Two Door Single Ac E5-606036-SS

Description
NEMA 12, 12ga. 304 Stainless Steel Free Standing Two Door Single Access Enclosure with Overlapping Gasketed Doors, Plated Steel 3-point Latching System, Heavy-Duty Lifting Eyes, and Strut for Mounting Panel[s].
Description
NEMA 12, 12ga. 304 Stainless Steel Free Standing Two Door Single Access Enclosure with Overlapping Gasketed Doors, Plated Steel 3-point Latching System, Heavy-Duty Lifting Eyes, and Strut for Mounting Panel[s].

Suppliers

Company
Product
Description
Supplier Links
304 Stainless Steel NEMA 12 Free Standing Two Door Single Ac - E5-606036-SS - EMF Company, Inc. (The)
Dallas, TX, USA
304 Stainless Steel NEMA 12 Free Standing Two Door Single Ac
E5-606036-SS
304 Stainless Steel NEMA 12 Free Standing Two Door Single Ac E5-606036-SS
NEMA 12, 12ga. 304 Stainless Steel Free Standing Two Door Single Access Enclosure with Overlapping Gasketed Doors, Plated Steel 3-point Latching System, Heavy-Duty Lifting Eyes, and Strut for Mounting Panel[s].

NEMA 12, 12ga. 304 Stainless Steel Free Standing Two Door Single Access Enclosure with Overlapping Gasketed Doors, Plated Steel 3-point Latching System, Heavy-Duty Lifting Eyes, and Strut for Mounting Panel[s].

Supplier's Site

Technical Specifications

  EMF Company, Inc. (The)
Product Category Industrial Enclosures
Product Number E5-606036-SS
Product Name 304 Stainless Steel NEMA 12 Free Standing Two Door Single Ac
Length 60.06 inch (1526 mm)
Width 60.06 inch (1526 mm)
Depth 36.06 inch (916 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TG Series Enclosures - 201-003-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.31 inch (84.07 mm)
View Details
2 suppliers
GUB enclosure - flameproof ex d iic enclosures gub - BARTEC
Specs
Material Aluminum
NEMA Rating NEMA Enclosures
Features Flame Retardant
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC770C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 48 inch (1219 mm)
View Details