EMF Company, Inc. (The) Datasheets for Industrial Enclosures
Industrial enclosures are used to house electronic components, equipment and devices. They are designed to protect personnel from accidental injury and to prevent the ingress of environmental contaminants.
Industrial Enclosures: Learn more
| Product Name | Notes |
|---|---|
| 14ga. 304 Stainless Steel Oil Tight Consolet | |
| 14ga. CAB Style Console | |
| 14ga. Extra Large Single Door Nema 1 | |
| 14ga. Medium Single Door Nema 1 | |
| 14ga. Oil tight Console Body | |
| 14ga. Oil Tight Console Top | |
| 14ga. Powder Coated Steel Oil Tight Consolet | |
| 16ga./14ga. Powder Coated Steel Wallmount Style NEMA 3R, with integrated drip shield and security hasp and staple. | |
| 16ga./14ga. Stainless Steel Wallmount Style NEMA 3R, with integrated drip shield and security hasp and staple. | |
| NEMA 12, 14ga. 304 Stainless Steel Wallmount One Door Single Access Enclosure with EMI/RFI Gasketed Door, Stainless Steel Clamping System, Heavy-Duty Mounting Tabs, and Studs for Mounting Panel[s]. | |
| NEMA 12, 14ga. 304 Stainless Steel Wallmount One Door Single Access Enclosure with Gasketed Door, Stainless Steel Clamping System, Heavy-Duty Mounting Tabs, and Studs for Mounting Panel[s]. | |
| NEMA 12, 14ga. 304 Stainless Steel Wallmount Two Door Single Access Enclosure with Overlapping Gasketed Door[s], Plated Steel 3-Point Latching System, Heavy-Duty Mounting Tabs, and Studs for Mounting Panel[s]. | |
| NEMA 12, 14ga. Gold Zinc Plated Steel Wallmount One Door Single Access Enclosure with EMI/RFI Gasketed Door, Plated Steel Clamping System, Heavy-Duty Mounting Tabs, and Studs for Mounting Panel[s]. | |
| NEMA 12, 14ga. Powder Coated Steel Wallmount One Door Single Access Enclosure with Flush Mounted Gasketed Door, Plated Steel 1/4-20 Screws to Hold Door Closed, Through the Door Hasp/Staple, Heavy-Duty... | |
| NEMA 12, 14ga. Powder Coated Steel Wallmount One Door Single Access Enclosure with Gasketed Door, 3-Point Defeater Style Handle System, Heavy-Duty Mounting Tabs, Cut-Out for mounting a Flange Mount Disconnect... | |
| NEMA 12, 14ga. Powder Coated Steel Wallmount One Door Single Access Enclosure with Gasketed Door, Plated Steel Clamping System , Heavy-Duty Mounting Tabs, and Studs for Mounting Panel[s]. | |
| NEMA 12, 14ga. Powder Coated Steel Wallmount One Door Single Access Enclosure with Gasketed Door, Provisions for a 3-Point Handle System, Heavy-Duty Mounting Tabs, Cut-Out for mounting a Flange Mount... | |
| NEMA 12, 14ga. Powder Coated Steel Wallmount Two Door Single Access Enclosure with Overlapping Gasketed Door[s], Plated Steel 3-Point Latching System, Heavy-Duty Mounting Tabs, and Studs for Mounting Panel[s]. |
| Next >> |