EMF Company, Inc. (The) 304 Stainless Steel NEMA 12 Free Standing One Door Single Ac E5-723030-SS

Description
NEMA 12, 12ga. 304 Stainless Steel Free Standing One Door Single Access Enclosure with Gasketed Door, Plated Steel 3-point Latching System, Heavy-Duty Lifting Eyes, and Strut for Mounting Panel[s].
Description
NEMA 12, 12ga. 304 Stainless Steel Free Standing One Door Single Access Enclosure with Gasketed Door, Plated Steel 3-point Latching System, Heavy-Duty Lifting Eyes, and Strut for Mounting Panel[s].

Suppliers

Company
Product
Description
Supplier Links
304 Stainless Steel NEMA 12 Free Standing One Door Single Ac - E5-723030-SS - EMF Company, Inc. (The)
Dallas, TX, USA
304 Stainless Steel NEMA 12 Free Standing One Door Single Ac
E5-723030-SS
304 Stainless Steel NEMA 12 Free Standing One Door Single Ac E5-723030-SS
NEMA 12, 12ga. 304 Stainless Steel Free Standing One Door Single Access Enclosure with Gasketed Door, Plated Steel 3-point Latching System, Heavy-Duty Lifting Eyes, and Strut for Mounting Panel[s].

NEMA 12, 12ga. 304 Stainless Steel Free Standing One Door Single Access Enclosure with Gasketed Door, Plated Steel 3-point Latching System, Heavy-Duty Lifting Eyes, and Strut for Mounting Panel[s].

Supplier's Site

Technical Specifications

  EMF Company, Inc. (The)
Product Category Industrial Enclosures
Product Number E5-723030-SS
Product Name 304 Stainless Steel NEMA 12 Free Standing One Door Single Ac
Length 72.06 inch (1830 mm)
Width 30.06 inch (764 mm)
Depth 30.06 inch (764 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
EJB-ULX empty enclosure - explosion proof enclosures ejb ul for use in haz loc class i ii and iii 1 - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures; Type 1; Type 4; Type 4X
Features Hinged Cover; Explosion Proof; Flame Retardant
View Details
Type B Enclosure - PowderSafe™ AC730C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 32 inch (813 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details