EMF Company, Inc. (The) 304 Stainless Steel NEMA 12 Free Standing Two Door Single Ac E5-606018-SS

Description
NEMA 12, 12ga. 304 Stainless Steel Free Standing Two Door Single Access Enclosure with Overlapping Gasketed Doors, Plated Steel 3-point Latching System, Heavy-Duty Lifting Eyes, and Strut for Mounting Panel[s].
Description
NEMA 12, 12ga. 304 Stainless Steel Free Standing Two Door Single Access Enclosure with Overlapping Gasketed Doors, Plated Steel 3-point Latching System, Heavy-Duty Lifting Eyes, and Strut for Mounting Panel[s].

Suppliers

Company
Product
Description
Supplier Links
304 Stainless Steel NEMA 12 Free Standing Two Door Single Ac - E5-606018-SS - EMF Company, Inc. (The)
Dallas, TX, USA
304 Stainless Steel NEMA 12 Free Standing Two Door Single Ac
E5-606018-SS
304 Stainless Steel NEMA 12 Free Standing Two Door Single Ac E5-606018-SS
NEMA 12, 12ga. 304 Stainless Steel Free Standing Two Door Single Access Enclosure with Overlapping Gasketed Doors, Plated Steel 3-point Latching System, Heavy-Duty Lifting Eyes, and Strut for Mounting Panel[s].

NEMA 12, 12ga. 304 Stainless Steel Free Standing Two Door Single Access Enclosure with Overlapping Gasketed Doors, Plated Steel 3-point Latching System, Heavy-Duty Lifting Eyes, and Strut for Mounting Panel[s].

Supplier's Site

Technical Specifications

  EMF Company, Inc. (The)
Product Category Industrial Enclosures
Product Number E5-606018-SS
Product Name 304 Stainless Steel NEMA 12 Free Standing Two Door Single Ac
Length 60.06 inch (1526 mm)
Width 60.06 inch (1526 mm)
Depth 18.06 inch (459 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411TU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
TK Series Enclosures - 131-011 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
2 suppliers