EMF Company, Inc. (The) Painted Steel NEMA 12 3- Door Multi-Door Freestanding Enclos E-86M3E20

Description
NEMA 12, 10ga. Painted Steel Three Door Multi-Door Style Enclosure with One Pair of Overlapping Gasketed Doors, and One Single Door, Separated by [1] Solid Center Posts, Plated Steel 3-point Latching System, Heavy-Duty Lifting Eyes, and Studs for Mounting Panel[s].
Description
NEMA 12, 10ga. Painted Steel Three Door Multi-Door Style Enclosure with One Pair of Overlapping Gasketed Doors, and One Single Door, Separated by [1] Solid Center Posts, Plated Steel 3-point Latching System, Heavy-Duty Lifting Eyes, and Studs for Mounting Panel[s].

Suppliers

Company
Product
Description
Supplier Links
Painted Steel NEMA 12 3- Door Multi-Door Freestanding Enclos - E-86M3E20 - EMF Company, Inc. (The)
Dallas, TX, USA
Painted Steel NEMA 12 3- Door Multi-Door Freestanding Enclos
E-86M3E20
Painted Steel NEMA 12 3- Door Multi-Door Freestanding Enclos E-86M3E20
NEMA 12, 10ga. Painted Steel Three Door Multi-Door Style Enclosure with One Pair of Overlapping Gasketed Doors, and One Single Door, Separated by [1] Solid Center Posts, Plated Steel 3-point Latching System, Heavy-Duty Lifting Eyes, and Studs for Mounting Panel[s].

NEMA 12, 10ga. Painted Steel Three Door Multi-Door Style Enclosure with One Pair of Overlapping Gasketed Doors, and One Single Door, Separated by [1] Solid Center Posts, Plated Steel 3-point Latching System, Heavy-Duty Lifting Eyes, and Studs for Mounting Panel[s].

Supplier's Site

Technical Specifications

  EMF Company, Inc. (The)
Product Category Industrial Enclosures
Product Number E-86M3E20
Product Name Painted Steel NEMA 12 3- Door Multi-Door Freestanding Enclos
Length 86.12 inch (2187 mm)
Width 112 inch (2845 mm)
Depth 20.12 inch (511 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Silicone Heater Plate for Control Cabinets SSM - silicone heater plate for control cabinets ssm - BARTEC
Specs
Type Pushbutton Enclosures
Material Aluminum
NEMA Rating NEMA Enclosures
View Details
Type A Enclosure - PowderSafe™ AC710C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 32 inch (813 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details