EMF Company, Inc. (The) Painted Steel NEMA 12 Free Standing Two Door Single Access E E5-906020

Description
NEMA 12, 12ga. Painted Steel Free Standing Two Door Single Access Enclosure with Overlapping Gasketed Doors, Plated Steel 3-point Latching System, Heavy-Duty Lifting Eyes, and Strut for Mounting Panel[s].
Description
NEMA 12, 12ga. Painted Steel Free Standing Two Door Single Access Enclosure with Overlapping Gasketed Doors, Plated Steel 3-point Latching System, Heavy-Duty Lifting Eyes, and Strut for Mounting Panel[s].

Suppliers

Company
Product
Description
Supplier Links
Painted Steel NEMA 12 Free Standing Two Door Single Access E - E5-906020 - EMF Company, Inc. (The)
Dallas, TX, USA
Painted Steel NEMA 12 Free Standing Two Door Single Access E
E5-906020
Painted Steel NEMA 12 Free Standing Two Door Single Access E E5-906020
NEMA 12, 12ga. Painted Steel Free Standing Two Door Single Access Enclosure with Overlapping Gasketed Doors, Plated Steel 3-point Latching System, Heavy-Duty Lifting Eyes, and Strut for Mounting Panel[s].

NEMA 12, 12ga. Painted Steel Free Standing Two Door Single Access Enclosure with Overlapping Gasketed Doors, Plated Steel 3-point Latching System, Heavy-Duty Lifting Eyes, and Strut for Mounting Panel[s].

Supplier's Site

Technical Specifications

  EMF Company, Inc. (The)
Product Category Industrial Enclosures
Product Number E5-906020
Product Name Painted Steel NEMA 12 Free Standing Two Door Single Access E
Length 90.06 inch (2288 mm)
Width 60.06 inch (1526 mm)
Depth 20.06 inch (510 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
EJB enclosure - flameproof ex d iib h2 enclosures ejb - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Features Hinged Cover; Flame Retardant
View Details
Custom Enclosures -  - AirClean Systems
AirClean Systems
Specs
Type Consolet Enclosures
Shape Rectangular
Mounting Type Desktop
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details