NEMA 12, 10ga. Three Door 304 Stainless Steel Heavy Duty Disconnect Enclosure for Flange Mounted Disconnect on the Right Flange, Heavy-Duty 3-point Latching, Mechanical Interlock, Universal Cut Out for a Disconnect Adapter, and Heavy-Duty Lifting Eyes. Panel[s] Included.
| EMF Company, Inc. (The) | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | E-72XM3EQ18SS |
| Product Name | Three Door NEMA 12 304 Stainless Steel Heavy Duty Disconnect |
| Length | 72.12 inch (1832 mm) |
| Width | 101 inch (2559 mm) |
| Depth | 18.12 inch (460 mm) |