EMF Company, Inc. (The) 304 Stainless Steel NEMA 12 Free Standing One Door Single Ac E5-903630-SS

Description
NEMA 12, 12ga. 304 Stainless Steel Free Standing One Door Single Access Enclosure with Gasketed Door, Plated Steel 3-point Latching System, Heavy-Duty Lifting Eyes, and Strut for Mounting Panel[s].
Description
NEMA 12, 12ga. 304 Stainless Steel Free Standing One Door Single Access Enclosure with Gasketed Door, Plated Steel 3-point Latching System, Heavy-Duty Lifting Eyes, and Strut for Mounting Panel[s].

Suppliers

Company
Product
Description
Supplier Links
304 Stainless Steel NEMA 12 Free Standing One Door Single Ac - E5-903630-SS - EMF Company, Inc. (The)
Dallas, TX, USA
304 Stainless Steel NEMA 12 Free Standing One Door Single Ac
E5-903630-SS
304 Stainless Steel NEMA 12 Free Standing One Door Single Ac E5-903630-SS
NEMA 12, 12ga. 304 Stainless Steel Free Standing One Door Single Access Enclosure with Gasketed Door, Plated Steel 3-point Latching System, Heavy-Duty Lifting Eyes, and Strut for Mounting Panel[s].

NEMA 12, 12ga. 304 Stainless Steel Free Standing One Door Single Access Enclosure with Gasketed Door, Plated Steel 3-point Latching System, Heavy-Duty Lifting Eyes, and Strut for Mounting Panel[s].

Supplier's Site

Technical Specifications

  EMF Company, Inc. (The)
Product Category Industrial Enclosures
Product Number E5-903630-SS
Product Name 304 Stainless Steel NEMA 12 Free Standing One Door Single Ac
Length 90.06 inch (2288 mm)
Width 36.06 inch (916 mm)
Depth 30.06 inch (764 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Type Electronic and Instrument Enclosures (optional feature); Operator Station (optional feature); Pushbutton Enclosures (optional feature); Rack Enclosures (optional feature); Junction Box (optional feature); Modular enclosure (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details
Sealed Enclosures - commandCASE - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 9.05 to 16.92 inch (230 to 430 mm)
View Details
Small Enclosures - Extruded Enclosures - 1455L801RD - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 3.15 inch (80.01 mm)
View Details
3 suppliers