EMF Company, Inc. (The) Painted Steel NEMA 12 Free Standing Two Door Dual Access Enc E5-904824DA

Description
NEMA 12, 12ga. Painted Steel Free Standing Two Door Dual Access Enclosure with Overlapping Gasketed Doors, Plated Steel 3-point Latching System, Heavy-Duty Lifting Eyes, and Strut for Mounting Panel[s].
Description
NEMA 12, 12ga. Painted Steel Free Standing Two Door Dual Access Enclosure with Overlapping Gasketed Doors, Plated Steel 3-point Latching System, Heavy-Duty Lifting Eyes, and Strut for Mounting Panel[s].

Suppliers

Company
Product
Description
Supplier Links
Painted Steel NEMA 12 Free Standing Two Door Dual Access Enc - E5-904824DA - EMF Company, Inc. (The)
Dallas, TX, USA
Painted Steel NEMA 12 Free Standing Two Door Dual Access Enc
E5-904824DA
Painted Steel NEMA 12 Free Standing Two Door Dual Access Enc E5-904824DA
NEMA 12, 12ga. Painted Steel Free Standing Two Door Dual Access Enclosure with Overlapping Gasketed Doors, Plated Steel 3-point Latching System, Heavy-Duty Lifting Eyes, and Strut for Mounting Panel[s].

NEMA 12, 12ga. Painted Steel Free Standing Two Door Dual Access Enclosure with Overlapping Gasketed Doors, Plated Steel 3-point Latching System, Heavy-Duty Lifting Eyes, and Strut for Mounting Panel[s].

Supplier's Site

Technical Specifications

  EMF Company, Inc. (The)
Product Category Industrial Enclosures
Product Number E5-904824DA
Product Name Painted Steel NEMA 12 Free Standing Two Door Dual Access Enc
Type Console Enclosures
Length 90.06 inch (2288 mm)
Width 48.06 inch (1221 mm)
Depth 24.06 inch (611 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
EJB-ULX empty enclosure - explosion proof enclosures ejb ul for use in haz loc class i ii and iii 1 - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures; Type 1; Type 4; Type 4X
Features Hinged Cover; Explosion Proof; Flame Retardant
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC760C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 36 inch (914 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details