NEMA 12, 14ga. Painted Steel Floor Mounted Enclosure with Gasketed Overlapping Doors, Plated Steel 3-point Latching System, 12 Inch [305 mm] Floor Stands, and Heavy-Duty Lifting Eyes.
| EMF Company, Inc. (The) | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | E-544208 |
| Product Name | Painted Steel NEMA 12 Floor Mounted Enclosure with Gasketed |
| Length | 54 inch (1372 mm) |
| Width | 42 inch (1067 mm) |
| Depth | 8 inch (203 mm) |