EMF Company, Inc. (The) Datasheets for NEMA and IP Enclosures
NEMA and IP enclosures are designed to house electrical components, protect personnel from accidental injury, and prevent the ingress of environmental contaminants such as dust and water. NEMA enclosures are rated by the National Electrical Manufacturers Association (NEMA) and designed for hazardous or non-hazardous locations and indoor or outdoor use. Ingress protection (IP) enclosures provide protection against foreign objects and moisture.
NEMA and IP Enclosures: Learn more
| Product Name | Notes |
|---|---|
| NEMA 12, 10ga. FIve Door Painted Steel Heavy Duty Disconnect Enclosure for Flange Mounted Disconnect on the Right Flange, Heavy-Duty 3-point Latching, Mechanical Interlock, Universal Cut Out for a Disconnect... | |
| NEMA 12, 10ga. Six Door Painted Steel Heavy Duty Disconnect Enclosure for Flange Mounted Disconnect on the Right Flange, Heavy-Duty 3-point Latching, Mechanical Interlock, Universal Cut Out for a Disconnect... | |
| NEMA 12, 10ga. Two Door 304 Stainless Steel Heavy Duty Disconnect Enclosure for Flange Mounted Disconnect on the Right Flange, Heavy-Duty 3-point Latching, Mechanical Interlock, Universal Cut Out for a... | |
| NEMA 12, 10ga. Two Door Painted Steel Heavy Duty Disconnect Enclosure for Flange Mounted Disconnect on the Right Flange, Heavy-Duty 3-point Latching, Mechanical Interlock, Universal Cut Out for a Disconnect... | |
| NEMA 12, 14ga. Painted Steel One Door Console Body, Dual Access, with Sloping Control Panel, Flush Gasketed Door[s], and Strut for Mounting Panels. | |
| NEMA 12, 14ga. Painted Steel One Door Console Top, Dual Access, with [1] Removeable Instrument Door Front and [2] Rear, Gasketed Instrument Door[s], Porvisions and Hardware Provided for Mounting to... | |
| NEMA 12, 14ga. Painted Steel Two Door Console Body, Dual Access, with Sloping Control Panel, Flush Gasketed Door[s], and Strut for Mounting Panels. | |
| NEMA 4, .080 5052 Aluminum Wallmount One Door Single Access Enclosure with Gasketed Door, Stainless Steel Clamping System on Three Sides of Door, Heavy-Duty Mounting Tabs, and Female Tap Pads... | |
| NEMA 4, 12ga. One Door Painted Steel Free Standing Enclosure with Stainless Steel Clamping System, Strut for Mounting Panels, and Heavy-Duty Lifting Eyes. | |
| NEMA 4, 12ga. Two Door Painted Steel Free Standing Enclosure with Stainless Steel Clamping System, Strut for Mounting Panels, and Heavy-Duty Lifting Eyes. | |
| NEMA 4, 14ga. Powder Coated Steel Wallmount One Door Single Access Enclosure with Gasketed Door, Stainless Steel Clamping System on Three Sides of Door, Heavy-Duty Mounting Tabs, and Studs for... | |
| NEMA 4, 14ga. Powder Coated Steel Wallmount One Door Single Access Enclosure with Gasketed Door, Stainless Steel Clamping System on Three Sides of Door, Heavy-Duty Mounting Tabs, Cut-Out for mounting... | |
| NEMA 4X, 12ga. 304 Stainless Steel Floor Mounted Enclosure with Gasketed Doors, Removeable Center Post, Stainless Steel Clamping System, 12 Inch [305 mm] Floor Stands, and Heavy-Duty Lifting Eyes. | |
| NEMA 4X, 12ga. 304 Stainless Steel Two Door Free Standing Enclosure with Gasketed Doors, Removeable Center Post, Stainless Steel Clamping System, Strut for Mounting Panels, and Heavy-Duty Lifting Eyes. | |
| NEMA 4X, 12ga. 316 Stainless Steel Floor Mounted Enclosure with Gasketed Doors, Removeable Center Post, Stainless Steel Clamping System, 12 Inch [305 mm] Floor Stands, and Heavy-Duty Lifting Eyes. | |
| NEMA 4X, 12ga. One Door 304 Stainless Steel Free Standing Enclosure with Stainless Steel Clamping System, Strut for Mounting Panels, and Heavy-Duty Lifting Eyes. | |
| NEMA 4X, 12ga. Painted Steel Floor Mounted Enclosure with Gasketed Doors, Removeable Center Post, Stainless Steel Clamping System, 12 Inch [305 mm] Floor Stands, and Heavy-Duty Lifting Eyes. | |
| NEMA 4X, 14ga. 304 Stainless Steel Wallmount One Door Single Access Enclosure with Gasketed Door, Stainless Steel Clamping System on Three Sides of Door, Heavy-Duty Mounting Tabs, and Studs for... | |
| NEMA 4X, 14ga. 304 Stainless Steel Wallmount One Door Single Access Enclosure with Gasketed Door, Stainless Steel Clamping System on Three Sides of Door, Heavy-Duty Mounting Tabs, Cut-Out for mounting... | |
| NEMA 4X, 14ga. 304 Stainless Steel Wallmount Two Door Single Access Enclosure with [2] Gasketed Door[s] Separated by a Removeable Center Post, Stainless Steel Clamping System, Heavy-Duty Mounting Tabs, and... | |
| NEMA 4X, 14ga. 316 Stainless Steel Wallmount One Door Single Access Enclosure with Gasketed Door, Stainless Steel Clamping System on Three Sides of Door, Heavy-Duty Mounting Tabs, and Studs for... | |
| NEMA 4X, 14ga. 316 Stainless Steel Wallmount One Door Single Access Enclosure with Gasketed Door, Stainless Steel Clamping System on Three Sides of Door, Heavy-Duty Mounting Tabs, Cut-Out for mounting... | |
| NEMA 4X, 14ga. Powder Coated Steel Wallmount Two Door Single Access Enclosure with [2] Gasketed Door[s] Separated by a Removeable Center Post, Stainless Steel Clamping System, Heavy-Duty Mounting Tabs, and... |
| << Prev | Next >> |