C & C Lift Truck, Inc. MEDIUM DUTY 22 GA. HCSB-73-2436-5-22

Suppliers

Company
Product
Description
Supplier Links
MEDIUM DUTY 22 GA. - HCSB-73-2436-5-22 - C & C Lift Truck, Inc.
Edison, NJ, USA
MEDIUM DUTY 22 GA.
HCSB-73-2436-5-22
MEDIUM DUTY 22 GA. HCSB-73-2436-5-22
Superior box construction for greater strength and supporting power. Clip-Type assembly for fast, easy set-up. Boxer Shelving delivers more support for less cost than any other shelving in the industry. Features full welded box formation in front and back of shelf and shall have formed channels on both ends. Corners are fully lapped for extra strength. Available in 22 or 20 ga. shelves. Rugged and sturdy 14 ga. uprights allow for 11-1/2" shelf adjustment. Closed units feature 24 ga. back and end panels. Includes sway braces. Gray, baked-on enamel finish. FOB Shipping Point. Plus Applicable Steel Surcharge
  • Superior box construction for greater strength and supporting power.
  • Clip-Type assembly for fast, easy set-up.

Boxer Shelving delivers more support for less cost than any other shelving in the industry. Features full welded box formation in front and back of shelf and shall have formed channels on both ends. Corners are fully lapped for extra strength. Available in 22 or 20 ga. shelves. Rugged and sturdy 14 ga. uprights allow for 11-1/2" shelf adjustment. Closed units feature 24 ga. back and end panels. Includes sway braces. Gray, baked-on enamel finish. FOB Shipping Point.
Plus Applicable Steel Surcharge

Supplier's Site

Technical Specifications

  C & C Lift Truck, Inc.
Product Category Industrial Shelving and Racking
Product Number HCSB-73-2436-5-22
Product Name MEDIUM DUTY 22 GA.
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Bottom Shelf, 30
Specs
Category Industrial
Type Heavy Duty
Depth 21 inch (533 mm)
View Details
 - 447014 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Length 3.5 inch (89 mm)
Width 19 inch (483 mm)
View Details
Drive-In / Drive-Thru Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet; Drive-In
Shelving/Racking Options Double Sided
View Details
Wall-Mounted Garment Rack - 5656-01 - Terra Universal, Inc.
Specs
Category Industrial; Commercial; Residential
Type Racking; Garment Rack
Shelving/Racking Options Single Sided
View Details