R. STAHL, Inc. Explosion Protected Plugs and Sockets CES 7575

Description
For use in Zones 2 and 22 Large handle, can be locked in position 0 and 1 Optimal contact by means of self-cleaning laminated contacts Low plugging and pulling forces through individually encapsulated pins, flexibly embedded With motor switching capacity AC-3 acc. to IEC 60947-3 Optional auxiliary contacts for control and signalling purposes IP66 in any application position The plugs and sockets in the CES system comply with IEC/EN 60309-1/ -2 (CEE).Contrary to the switch socket, the interlocked switch is integrated in the socket body for the small 16A socket. It has switching capacity AC3 according to IEC 60 947-3. The ability to plug the Ex-plug in non-Ex-sockets is guaranteed, while operation of the Ex-socket using a non-Ex-plug is reliably prevented. The ability to plug Zone 2 plug into a Zone 1-socket is reliably prevented. However a Zone 1 plug can be used with a Zone 2 socket.
Description
For use in Zones 2 and 22 Large handle, can be locked in position 0 and 1 Optimal contact by means of self-cleaning laminated contacts Low plugging and pulling forces through individually encapsulated pins, flexibly embedded With motor switching capacity AC-3 acc. to IEC 60947-3 Optional auxiliary contacts for control and signalling purposes IP66 in any application position The plugs and sockets in the CES system comply with IEC/EN 60309-1/ -2 (CEE).Contrary to the switch socket, the interlocked switch is integrated in the socket body for the small 16A socket. It has switching capacity AC3 according to IEC 60 947-3. The ability to plug the Ex-plug in non-Ex-sockets is guaranteed, while operation of the Ex-socket using a non-Ex-plug is reliably prevented. The ability to plug Zone 2 plug into a Zone 1-socket is reliably prevented. However a Zone 1 plug can be used with a Zone 2 socket.

Suppliers

Company
Product
Description
Supplier Links
Explosion Protected Plugs and Sockets CES - 7575 - R. STAHL, Inc.
Stafford, TX, USA
Explosion Protected Plugs and Sockets CES
7575
Explosion Protected Plugs and Sockets CES 7575
For use in Zones 2 and 22 Large handle, can be locked in position 0 and 1 Optimal contact by means of self-cleaning laminated contacts Low plugging and pulling forces through individually encapsulated pins, flexibly embedded With motor switching capacity AC-3 acc. to IEC 60947-3 Optional auxiliary contacts for control and signalling purposes IP66 in any application position The plugs and sockets in the CES system comply with IEC/EN 60309-1/ -2 (CEE).Contrary to the switch socket, the interlocked switch is integrated in the socket body for the small 16A socket. It has switching capacity AC3 according to IEC 60 947-3. The ability to plug the Ex-plug in non-Ex-sockets is guaranteed, while operation of the Ex-socket using a non-Ex-plug is reliably prevented. The ability to plug Zone 2 plug into a Zone 1-socket is reliably prevented. However a Zone 1 plug can be used with a Zone 2 socket.
  • For use in Zones 2 and 22
  • Large handle, can be locked in position 0 and 1
  • Optimal contact by means of self-cleaning laminated contacts
  • Low plugging and pulling forces through individually encapsulated pins, flexibly embedded
  • With motor switching capacity AC-3 acc. to IEC 60947-3
  • Optional auxiliary contacts for control and signalling purposes
  • IP66 in any application position

The plugs and sockets in the CES system comply with IEC/EN 60309-1/ -2 (CEE).Contrary to the switch socket, the interlocked switch is integrated in the socket body for the small 16A socket. It has switching capacity AC3 according to IEC 60 947-3. The ability to plug the Ex-plug in non-Ex-sockets is guaranteed, while operation of the Ex-socket using a non-Ex-plug is reliably prevented. The ability to plug Zone 2 plug into a Zone 1-socket is reliably prevented. However a Zone 1 plug can be used with a Zone 2 socket.

Supplier's Site

Technical Specifications

  R. STAHL, Inc.
Product Category Power Connectors
Product Number 7575
Product Name Explosion Protected Plugs and Sockets CES
Unlock Full Specs
to access all available technical data

Similar Products

Locking Outlet, 20 Amp 125 Volt/250 Volt L14-20R - L1420RL - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Value Line Connector - M12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
PowerFlex 520 0.75kW (1Hp) Power Module - 25-PM1-V4P8 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details