R. STAHL, Inc. Explosion Protected Plug and Socket Devices SolConeX, 63 A 8579

Description
63 A versions Large switch handle with clear switch position indication padlockable in 0- and I-position Low insertion and withdrawal forces through individually encapsulated pins, flexibly embedded Optimal contact by means of self-cleaning laminated contacts With motor switching capacity AC-3 acc. to IEC 60947-3 As standard with auxiliary contact for control and signalling purposes IP66 in any application position CES-compatible The plug and socket devices of the Series SolConeX 8579 are 63 A versions. An important safety criterion is their reliable load disconnect switch with a highly visible position indication. Plugging in and unplugging is done easily and safely in 0-position. The plug and socket devices comply with IEC/EN 60309-1/-2 (CEE), IEC/EN 60079-0, IEC/EN 60079-1 and IEC/EN 60079-7. The ability to plug the Ex plugs into non-Ex sockets is guaranteed. In contrast, operation of the Ex sockets using non-Ex plugs is reliably prevented.
Description
63 A versions Large switch handle with clear switch position indication padlockable in 0- and I-position Low insertion and withdrawal forces through individually encapsulated pins, flexibly embedded Optimal contact by means of self-cleaning laminated contacts With motor switching capacity AC-3 acc. to IEC 60947-3 As standard with auxiliary contact for control and signalling purposes IP66 in any application position CES-compatible The plug and socket devices of the Series SolConeX 8579 are 63 A versions. An important safety criterion is their reliable load disconnect switch with a highly visible position indication. Plugging in and unplugging is done easily and safely in 0-position. The plug and socket devices comply with IEC/EN 60309-1/-2 (CEE), IEC/EN 60079-0, IEC/EN 60079-1 and IEC/EN 60079-7. The ability to plug the Ex plugs into non-Ex sockets is guaranteed. In contrast, operation of the Ex sockets using non-Ex plugs is reliably prevented.

Suppliers

Company
Product
Description
Supplier Links
Explosion Protected Plug and Socket Devices SolConeX, 63 A - 8579 - R. STAHL, Inc.
Stafford, TX, USA
Explosion Protected Plug and Socket Devices SolConeX, 63 A
8579
Explosion Protected Plug and Socket Devices SolConeX, 63 A 8579
63 A versions Large switch handle with clear switch position indication padlockable in 0- and I-position Low insertion and withdrawal forces through individually encapsulated pins, flexibly embedded Optimal contact by means of self-cleaning laminated contacts With motor switching capacity AC-3 acc. to IEC 60947-3 As standard with auxiliary contact for control and signalling purposes IP66 in any application position CES-compatible The plug and socket devices of the Series SolConeX 8579 are 63 A versions. An important safety criterion is their reliable load disconnect switch with a highly visible position indication. Plugging in and unplugging is done easily and safely in 0-position. The plug and socket devices comply with IEC/EN 60309-1/-2 (CEE), IEC/EN 60079-0, IEC/EN 60079-1 and IEC/EN 60079-7. The ability to plug the Ex plugs into non-Ex sockets is guaranteed. In contrast, operation of the Ex sockets using non-Ex plugs is reliably prevented.
  • 63 A versions
  • Large switch handle
    • with clear switch position
      indication
    • padlockable in 0- and
      I-position
  • Low insertion and withdrawal forces through individually
    encapsulated pins,
    flexibly embedded
  • Optimal contact by means of self-cleaning laminated contacts
  • With motor switching capacity AC-3 acc. to IEC 60947-3
  • As standard with auxiliary contact for control and signalling purposes
  • IP66 in any application position
  • CES-compatible

The plug and socket devices of the Series SolConeX 8579 are 63 A versions. An important safety criterion is their reliable load
disconnect switch with a highly visible position indication.
Plugging in and unplugging is done easily and safely in 0-position. The plug and socket devices comply with IEC/EN 60309-1/-2 (CEE), IEC/EN 60079-0, IEC/EN 60079-1 and IEC/EN 60079-7. The ability to plug the Ex plugs into non-Ex sockets is guaranteed. In contrast, operation of the Ex sockets using non-Ex plugs is
reliably prevented.

Supplier's Site

Technical Specifications

  R. STAHL, Inc.
Product Category Power Connectors
Product Number 8579
Product Name Explosion Protected Plug and Socket Devices SolConeX, 63 A
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 4302.5001 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300012 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Connector Cord Sets - A8A5M3W - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details