6+1 poles; up to 16 A
Compact design
Safe, fast disconnection under load
Simple assembly
Suitable for rough industrial conditions
IP66 / IP68
Available as
Flange socket
Device plug
Plug / coupler
Material
Polyamide, nickel-plated brass, stainless steel AISI 316L
Connection type
Crimp / cable
Series 8591/2 miniCLIX plug connectors in a 7-pole version, 6+PE version for AC signals, are designed for rated voltage of up to 400 V AC as well as rated current of up to 16 A which is perfect for all applications using high power values. The plug connectors are designed for isolation of non-intrinsically safe signals in the hazardous areas. All devices and systems can be installed, serviced or replaced during operation in Zone 1 without switching off or any special approval required. Ex d field devices can be retrofitted to Plug & Play-devices using a plug connector. The plug connectors can be used, for example in three-phase motors with monitoring of windings or servo-signals for speed control. The connectors have the degree of protection up to IP66 / IP68. The enclosures are optionally available in plastic, nickel-plated brass or stainless steel. *) IECEx
- Safe, fast disconnection under load
- Suitable for rough industrial conditions
- Available as
- Flange socket
- Device plug
- Plug / coupler
- Material
- Polyamide, nickel-plated brass, stainless steel AISI 316L
Series 8591/2 miniCLIX plug connectors in a 7-pole version, 6+PE version for AC signals, are designed for rated voltage of up to 400 V AC as well as rated current of up to 16 A which is perfect for all applications using high power values. The plug connectors are designed for isolation of non-intrinsically safe signals in the hazardous areas. All devices and systems can be installed, serviced or replaced during operation in Zone 1 without switching off or any special approval required. Ex d field devices can be retrofitted to Plug & Play-devices using a plug connector. The plug connectors can be used, for example in three-phase motors with monitoring of windings or servo-signals for speed control. The connectors have the degree of protection up to IP66 / IP68. The enclosures are optionally available in plastic, nickel-plated brass or stainless steel.
*) IECEx