Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER CONNECTORS
R. STAHL, INC.
8571/15 -- EXPLOSION PROTECTED SOLCONEX FLANGE SOCKET, 32 A
R. STAHL, Inc.
Explosion Protected SolConeX Flange Socket, 32 A
8571/15
Description
SolConeX Flange Socket, 32 A Series 8571/15
R. STAHL, Inc.
Done
Description
SolConeX Flange Socket, 32 A Series 8571/15
Suppliers
Company
Product
Description
Supplier Links
R. STAHL, Inc.
Stafford, TX, USA
Explosion Protected SolConeX Flange Socket, 32 A
8571/15
Explosion Protected SolConeX Flange Socket, 32 A
8571/15
SolConeX Flange Socket, 32 A Series 8571/15
SolConeX Flange Socket, 32 A Series 8571/15
Supplier's Site
Technical Specifications
R. STAHL, Inc.
Product Category
Power Connectors
Product Number
8571/15
Product Name
Explosion Protected SolConeX Flange Socket, 32 A
Unlock Full Specs
to access all available technical data
Similar Products
Fargo Controls, Inc.
Connector Cord Sets
12S4T
Specs
Power Type
DC Power Connector
Device Type
Receptacle
Configuration
Single
View Details
Allen-Bradley / Rockwell Automation
Kinetix 6200/6500 Integrated Module
2094-BC01-MP5-M
Specs
Device Type
Power Entry Module
Voltage Rating
460 volts
View Details
Rego Electronics Inc.
2.5ø DC Power Jack 1x1 Port
80205-108HS-2.5-PA6T1AG1
Specs
Power Type
DC Power Connector
Device Type
Receptacle
Mounting Style
PCB
View Details
Finder S.p.A. con unico socio
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A
7U0182300012
Specs
Power Type
AC Power Connector
Device Type
Receptacle
View Details