Hernon Manufacturing, Inc. Datasheets for Electrical and Electronic Resins

Electrical and electronic resins includes adhesives, greases, pads, stock shapes, tapes, encapsulants, potting compounds, thermal interface materials, and electrically conductive substances used in electrical, electronics, and semiconductor applications.
Electrical and Electronic Resins: Learn more

Product Name Notes
Ammunition Primer Sealant 34194 is a single component 100% solid system offering a tough, dry coating with superior chemical and environmental resistance after cure. Ammunition Primer Sealant 34194 will cure...
Blank Ammunition Sealant 48641 Is a medium viscosity, UV and LED curable compound formulated to provide high performance, fast curing, coating and sealing of ammunition blank tips. This product is...
Blank Ammunition Sealant 53162 Is a medium viscosity, UV and LED curable compound formulated to provide high performance, fast curing, coating and sealing of ammunition blank tips. This product is...
Brake Bonder 362 is a black heat curing, nitrile/phenolic solvent-based adhesive. Cured Brake Bonder 362 furnishes excellent resistance to thermal shock, chemicals, and water. The cured bond withstands temperatures exceeding...
Bullet Proof 650 is an environmentally friendly, single component, room temperature cure sealant and coating material. Bullet Proof 650 is formulated to waterproof and seal the interface between a bullet...
CM8005 is a single-component room temperature cure gel-like anaerobic gasketing compound formulated to provide instant sealing capabilities. Once cured between mating metal flanges and filling voids in the surface, CM8005...
Cylinlock® 34323 is a fast curing, high-strength anaerobic adhesive yielding higher shear strengths with temperature resistance up to 300°F (149°C) It provides relatively quick cures, outstanding solvent resistance, and improved...
Cylinlock® 52631 is a single component, anaerobic retaining adhesive designed for the bonding of cylindrical parts. The product cures when confined in the absence of air between close-fitting metal surfaces.
Cylinlock® 822 is a high performance, single component, 100% active anaerobic adhesive/sealant formulated for dependable bonding of fitted cylindrical parts. Cylinlock® 822 offers high strength as well as superior heat...
Cylinlock® 824 is a general purpose, single-component, anaerobic adhesive used primarily for joining cylindrical assemblies of all types. It is a low viscosity, self-hardening adhesive that cures when confined between...
Cylinlock® 827 is a single component anaerobic retaining adhesive for cylindrical joints. The product cures when confined in the absence of air between close fitting metal surfaces. This product develops...
Cylinlock® 842 is a high temperature, high strength anaerobic adhesive designed to retain and seal cylindrical assemblies. This compound will cure on metallic or non-metallic substrates and is suitable for...
Cylinlock® 843 is a fast curing, high strength anaerobic adhesive yielding higher shear strengths with temperature resistance up to 300°F (149°C) It provides relatively quick cures, outstanding solvent resistance, and...
Cylinlock® 845 is a fast curing, high strength anaerobic adhesive designed to retain and seal cylindrical assemblies. This compound will cure on metallic or non-metallic substrates and is suitable for...
Cylinlock® 846 is a fast-curing, high-strength anaerobic adhesive yielding higher shear strengths with temperature resistance up to 300°F (149°C). It provides relatively quick cures, outstanding solvent resistance, and improved reliability...
Cylinlock® 847 is a high temperature, high strength anaerobic adhesive designed to retain and seal cylindrical assemblies. This compound will cure on metallic or non-metallic substrates and is suitable for...
Cylinlock® 94953 is a high-temperature, high strength anaerobic adhesive designed to retain and seal cylindrical assemblies. This compound will cure on metallic or non-metallic substrates and is suitable for exposure...
Dissipator® 745 is a thermally conductive room temperature cure adhesive that is designed for bonding electrical components to heat sink with a controlled gap. Dissipator® 745, through a special shimming...
Dripstop® 912 provides maximum solvent resistance on threaded fittings and pipe up to 3” in diameter. It is recommended for refrigeration systems and service with strong chemicals. Dripstop® 912 is...
Dripstop® 920 is a general-purpose anaerobic pipe sealant which contains Teflon®. It has superior sealing and mild locking performance compared to tapes and non-hardening dopes. The properties of this Dripstop®
Dripstop® 921 is a single component multiple purpose anaerobic adhesive gel for locking, lubricating and sealing threaded fasteners and pipe fittings.
Dripstop® 923 is a single component, paste-like anaerobic pipe sealant compound, which contains Teflon®. The product cures when confined in the absence of air between close fitting metal surfaces. This...
Dripstop® 929 is a general- purpose anaerobic pipe sealant. It has superior sealing and mild locking performance compared to tapes and non-hardening dopes. The properties of this Dripstop® prevents galling...
Dripstop® 940 is a thread sealant, which contains Teflon®, and for use on inactive metals such as stainless steel and aluminum used in chemical process piping. The properties of this...
Dripstop® 943 is an adhesive/sealant specifically formulated for the sealing and mild locking of Hydraulic and Pneumatic threaded parts. Dripstop® 943 will positively seal pipe threads, standard nuts and bolts,...
Dripstop® 945 is a high-performance adhesive/sealant specifically formulated for the sealing and mild locking of hydraulic and pneumatic threaded parts used with hydraulic and pneumatic equipment. Dripstop® 945 will seal...
Dripstop® 946 is a high-performance adhesive/sealant specifically formulated for the sealing and mild locking of hydraulic and pneumatic threaded parts used with hydraulic and pneumatic equipment. Dripstop® 946 will seal...
Dripstop® 947 is a high-performance adhesive/sealant specifically formulated for the sealing and mild locking of hydraulic and pneumatic threaded parts used with hydraulic and pneumatic equipment. Dripstop® 947 will seal...
External Ammunition Sealant 76021 is a single component U.V. anaerobic sealant.
External Ammunition Sealant 76040 is a single component, U.V curable anaerobic sealant. 76040 has a low viscosity penetrating material capable of bonding and sealing primers and case mouths in ammunition.
External Ammunition Sealant 76041 is a single component U.V. anaerobic sealant. 76041 has a low viscosity penetrating material capable of bonding and sealing primers and case mouths in ammunition. It...
External Ammunition Sealant 76060 is a single component U.V. anaerobic sealant. 76060 has a low viscosity penetrating material capable of bonding and sealing primers and case mouths in ammunition. It...
External Ammunition Sealant 76061 is a single component U.V. anaerobic sealant. 76061 has a low viscosity penetrating material capable of bonding and sealing primers and case mouths in ammunition. It...
External Ammunition Sealant 76081 is a single component U.V. anaerobic sealant. 76081 has a low viscosity penetrating material capable of bonding and sealing primers and case mouths in ammunition. This...
External Ammunition Sealant 76082 is a single component U.V. anaerobic sealant. 76082 has a low viscosity penetrating material capable of bonding and sealing primers and case mouths in ammunition. This...
External Ammunition Sealant 76083 is a single component U.V. anaerobic sealant. 76083 has a low viscosity penetrating material capable of bonding and sealing primers and case mouths in ammunition. This...
External Ammunition Sealant 76084 is a single component U.V. anaerobic sealant. 76084 has a low viscosity penetrating material capable of bonding and sealing primers and case mouths in ammunition. This...
Formulations - Applications - Impregnation - HPS Accelerator 28
Formulations - Applications - Impregnation - HPS Initiator 92
Formulations - Applications - Impregnation - HPS Stabilizer 50991
Formulations - Applications - Threadlocking - Nuts N' Bolts 25203
Formulations - Applications - Threadlocking - Nuts N' Bolts 25952
Fusionbond® 370 is a two components methacrylate adhesive. It is specially formulated for structural bonding of thermoplastics, metal, wood and composite assemblies. Fusionbond® 370 is an excellent choice for composite...
Fusionbond® 371 is a two components methacrylate adhesive. It is specially formulated for structural bonding of thermoplastics, metal, wood and composite assemblies. Fusionbond® 371 is an excellent choice for composite...
Fusionbond® 375 is a highly thixotropic, two component, room temperature curing, 1:1 ratio, methacrylate adhesive system. Fusionbond® 375 is formulated to provide fixturing strength within 7 to 10 minutes. This...
Fusionbond® 3780-05 is a high-performance, two-component methacrylate adhesive that cures at room temperature with a 1:1 mix ratio. Engineered with advanced technology, this next-generation formula delivers strong, durable bonds while...
Grenade Igniter Case Sealant 40995 is a single component anaerobic thread locking and sealing adhesive. Grenade Igniter Case Sealant 40995 is a low viscosity penetrating material that works by capillary...
Grenade Igniter Case Sealant 47422 is a single component UV and anaerobic curing adhesive. Grenade Igniter Case Sealant 47422 is a low viscosity penetrating material that works by capillary action...
HASA 39781 is a single-component, anaerobic, structural adhesive designed for bonding rigid assemblies. HASA 39781 cure is accomplished when mating surfaces including metal, glass and ceramics are joined together. Accelerated...
HASA 66071 is a single component structural anaerobic adhesive formulated for bonding rigid assemblies at high temperatures. HASA 66071 cures when it is confined between mating surfaces. Hernon® Primer 50...
HASA 716 is a single component structural anaerobic adhesive formulated for bonding rigid assemblies at high temperatures. This high strength acrylic adhesive cures when it is confined between mating surfaces.
HASA 718 is a single component structural anaerobic adhesive formulated for bonding rigid assemblies. HASA 718 cures when it is confined between mating surfaces. Hernon? Activator 56 accelerates the cure.
HASA 722 is a single-component, anaerobic, structural adhesive designed for bonding rigid assemblies. HASA 722 cure is accomplished when mating surfaces including metal, glass and ceramics are joined together. Accelerated...
Hernon Dissipator 745D is a thermally conductive room temperature cure adhesive that is designed for bonding electrical components to heat sink with a controlled gap. Dissipator 745D, through a special...
Hernon Dissipator 746D is a thermally conductive adhesive formulated for bonding electrical components to heat sinks or printed circuit boards. Fast room temperature cure combined with excellent heat dissipation for...
Hernon Voice Coil Bonder 360 is a single component, black, heat cure adhesive formulated for bonding and coating voice coil components and high-temperature lamination. The cured bond withstands temperatures exceeding...
Hernon® 525 is a pre-applied, micro-encapsulated adhesive for threaded fasteners. Hernon® 525 stays on the bolt until the shearing action of an engaging nut applied to the coated bolt causes...
Hernon® External Ammunition Sealant 76984 is a single component high strength U.V. anaerobic sealant. 76984 has a low viscosity penetrating material capable of bonding and sealing primers and case mouths...
Hernon® Fusionbond® 3751-10 is two-component methacrylate adhesive designed for room-temperature curing with a 1:1 mix ratio. This next-generation formula offers enhanced stability when stored at room temperature. Fusionbond® 3751-10 achieves...
Hernon® Fusionbond® 3770-15 is a high-performance, two-component methacrylate adhesive that cures at room temperature with a 1:1 mix ratio. Engineered with advanced technology, this next-generation formula delivers strong, durable bonds...
Hernon® has taken the excellent bond strength of Fusionbond adhesive family and merged it with the simplicity of a two-component, no-mix curing system to create Fusionbond® 374. Fusionbond® 374 is...
Hernon® Porosity Sealant (HPS) Surfactant 381001 is a single component product designed to be used as wetting agent.
Hernon® Ultrabond® 750 is a UV curable adhesive that can be used to seal a variety of plastics when exposed to UV light. The sealant offers a water- tight seal...
Hernon 397 is a single component, high temperature resistant, heat activated epoxy. It cures to a high-performance thermoset system with excellent adhesion properties to a wide variety of substrates. Tuffbond
Instantbond® 109 is a low viscosity, state-of-the-art, single component, solventless, room temperature curing cyanoacrylate adhesive that polymerizes rapidly when pressed into a thin film between parts. The presence of surface...
Instantbond® 110 is a state-of-the-art, single component, solventless, room temperature curing cyanoacrylate adhesive that polymerizes rapidly when pressed into a thin film between parts. The presence of surface moisture commences...
Instantbond® 112 is a low viscosity, state-of-the-art, single component, solventless, room temperature curing cyanoacrylate adhesive that polymerizes rapidly when pressed into a thin film between parts. The presence of surface...
Instantbond® 113 is a state-of-the-art, single component, solventless, room temperature curing cyanoacrylate adhesive that polymerizes rapidly when pressed into a thin film between parts. The presence of surface moisture commences...
Instantbond® 117 is a high viscosity, state-of-the-art, single component, solventless, room temperature curing cyanoacrylate adhesive that polymerizes rapidly when pressed into a thin film between parts. The presence of surface...
Instantbond® 120 is a single-component cyanoacrylate adhesive suitable for applications where heat resistance is required. Instantbond® 120 resists thermal cycling and also exhibits superior resistance to humidity. Instantbond® 120 meets...
Instantbond® 123 is a medium viscosity, state-of-the-art, single component, solventless, room temperature curing cyanoacrylate adhesive that polymerizes rapidly when pressed into a thin film between parts. The presence of surface...
Instantbond® 127 is a gel consistency single component, solvent-less, room temperature adhesive that sets in seconds when confined between two surfaces. The gel consistency allows for gap filling capability and...
LT YELLOW-AMBER, 1 LITER
Metal Cement 850 is a single component, silver color gel, that is designed for quick repairing of worn machinery parts. Once confined between parts, it develops a high strength bond...
Mine Bonder 2000 is an anaerobic adhesive sealant which cures rapidly through large gaps with Hernon Primer 50 and will also provide rapid cure and dry fillets when exposed to...
Nuts N’ Bolts® 128 is a single component, low strength thread locker designed for locking plastic and metal fasteners. Fixture time is about 5 minutes and adhesive can be pre...
Nuts N’ Bolts® 220 is a single component, high strength, anaerobic compound used to lock and seal fine threaded nuts, bolts, and studs in a wide variety of applications.
Nuts N’ Bolts® 223 is a single component, high strength, anaerobic compound used to lock and seal coarse threaded nuts, bolts, and studs in a wide variety of applications.
Nuts N’ Bolts® 225 is a single component, high strength, anaerobic compound used to lock and seal coarse threaded nuts, bolts, and studs in a wide variety of applications.
Nuts N’ Bolts® 227 is a single component, high strength, anaerobic compound used to lock and seal fine threaded nuts, bolts, and studs in a wide variety of applications.
Nuts N’ Bolts® 230 is a single component medium strength, anaerobic compound used to lock and seal fine threaded nuts, bolts and studs in a wide variety of applications where...
Nuts N’ Bolts® 232 is a single component medium strength, anaerobic compound used to lock and seal fine threaded nuts, bolts and studs in a wide variety of applications where...
Nuts N’ Bolts® 234 is a single component medium strength, anaerobic compound used to lock and seal coarse threaded nuts, bolts and studs in a wide variety of applications where...
Nuts N’ Bolts® 236 is a single component medium strength, anaerobic compound used to lock and seal fine threaded nuts, bolts and studs in a wide variety of applications where...
Nuts N’ Bolts® 237 is a single component, high strength, anaerobic compound used to lock and seal fine threaded nuts, bolts, and studs in a wide variety of applications.
Nuts N’ Bolts® 240 is a single component anaerobic compound used to lock and seal fine threaded nuts, bolts and studs in a wide variety of applications requiring easy removal...
Nuts N’ Bolts® 246 is a single component anaerobic compound used to lock and seal coarse threaded nuts, bolts and studs in a wide variety of applications where removal with...
Nuts N’ Bolts® 248 is a single component anaerobic compound used to lock and seal fine threaded nuts, bolts and studs in a wide variety of applications requiring easy removal...
Nuts N’ Bolts® 410 is a single component, low viscosity anaerobic adhesive/sealant designed especially for wicking applications. It has the ability to penetrate porous structures and cracks by capillary action,...
Nuts N’ Bolts® 420 is a single component anaerobic thread locking material, which is thixotropic and develops low strength for easy disassembly. The product cures when confined in the absence...
Nuts N’ Bolts® 423 is a single component anaerobic thread locking material, which is thixotropic and develops medium strength. The product cures when confined in the absence of air between...
Nuts N’ Bolts® 425 is a single component anaerobic thread locking material, which is thixotropic and develops medium to high strength. The product cures when confined in the absence of...
Nuts N’ Bolts® 427 is a single component anaerobic thread locking material, which develops high strength. The product cures when confined in the absence of air between close fitting metal...
Nuts N’ Bolts® 428 is a single component anaerobic threadlocking compound designed for heavy duty applications subject to operating temperatures to 450°F (232°C). The product delivers high strength locking and...
Nuts N’ Bolts® 429 is a single component anaerobic thread locking adhesive. Nuts N’ Bolts® 429 is a high-strength adhesive for locking and sealing large bolts and studs 1inch and...
Nuts N’ Bolts® 431 is a wicking anaerobic used for preassembled equipment and structures where penetration into fastener connection points is required. This product allows very simple preventive maintenance by...
Nuts N' Bolts® 434 is a thixotropic, 100% active anaerobic compound which solidifies with reliable and expected strength upon application to most fasteners. Particularly suitable for applications on less active...
Porosity Sealant (HPS) 38374R is the solution to leak proof parts, improving machinability, in addition to increasing the durability and surface quality for painting and plating. The required addition of...
Porosity Sealant (HPS) 59801 is a low viscosity liquid sealant designed for sealing interfacial leak paths in flexible electronic assemblies. It may also be used to enhance dielectric strength or...
Porosity Sealant (HPS) 990 is the solution to leak proof parts, improving machinability, in addition to increasing the durability and surface quality for painting and plating. HPS 990 is also...
Porosity Sealant (HPS) 991 is the solution to leak proof parts, improving machinability, in addition to increasing the durability and surface quality for painting and plating. The required addition of...
Porosity Sealant (HPS) 994 is the solution to leak proof parts, improving machinability, in addition to increasing the durability and surface quality for painting and plating. The hardened resins exhibit...
Powerseal 932 is a single component, non-hardening, non-curing gray paste pipe sealant which lubricates and seals threaded pipe connections and O-Rings. Powerseal 932 is unaffected by water, oil, ammonia, glycerin,...
Quantum 158 is a single-component, Surface insensitive cyanoacrylate instant adhesive specifically formulated for difficult to bond substrates or where low humidity causes slow curing of standard industrial grade instant adhesives.
Quantum® 150 UV is a single component, solventless, room temperature curing cyanoacrylate adhesive with light curing property. The presence of surface moisture and/or light (UV or Visible light) commence the...
Quantum® 156 is a single-component cyanoacrylate adhesive formulated for impact, thermal shock and peel resistance.
Quantum® 73421 is a state-of-the-art, single component, solventless, room temperature curing cyanoacrylate adhesive that polymerizes rapidly when pressed into a thin film between parts. The presence of surface moisture commences...
ReAct® 727 is a tough acrylic adhesive designed primarily for securing of ceramic permanent magnet segments in motor magnet bonding applications. This adhesive has also found wide acceptance in a...
ReAct® 730 is a high strength non-flammable structural adhesive. This adhesive provides a resilient and rapid cure at room temperature when used with Hernon® Activator 56 or Activator 59. ReAct®
ReAct® 761 is a tough acrylic adhesive designed primarily for bonding permanent magnets. ReAct® 761 has also found wide acceptance in a variety of structural bonding applications due to its...
ReAct® 766 is a tough acrylic adhesive designed primarily for bonding permanent magnets. ReAct® 766 has also found wide acceptance in a variety of structural bonding applications due to its...
ReAct® 767 is a high performance tough acrylic adhesive designed primarily for securing ceramic permanent magnet segments in motor magnet bonding applications. Used in conjunction with Hernon® Activator 56/ Activator...
ReAct® 784 has excellent bond strength as a structural adhesive. This formulation will offer rapid, high strength and high impact resistant bonds to a variety of substrates within minutes. Designed...
ReAct® 795 is a tough acrylic adhesive designed primarily for securing of ceramic permanent magnet segments in motor magnet bonding applications. This adhesive has also found wide acceptance in a...
Self Locker 523 is a pre-applied micro-encapsulated adhesive for threaded fasteners. Self Locker 523 stays dry-to-the-touch until the shearing action of an engaging nut applied to the coated bolt causes...
SelfSealer® 604 is a tough, pre-applied, non-hardening threaded sealant. When dried, it becomes a resilient, tight clinging, non-curing sealant for tapered or straight threads. It provides an instant seal on...
SelfSealer® 615 is a high viscosity, tough, pre-applied, non-hardening threaded sealant. When dried, it becomes a resilient, tight clinging, non-curing sealant for tapered or straight threads. It provides an instant...
SelfSealer® 616 is a high viscosity, tough, pre-applied, non-hardening threaded sealant. When dried, it becomes a resilient, tight clinging, non-curing sealant for tapered or straight threads. It provides an instant...
SelfSealer® 618 is a tough, pre-applied, non-hardening threaded sealant. When dried, it becomes a resilient, tight clinging, non-curing sealant for tapered or straight threads. It provides an instant seal on...
SelfSealer® 622 is a tough, pre-applied, non-hardening threaded sealant. SelfSealer® 622 provides an instant seal on different pipe threads and can be used up to eight (8) times without recoating.
Silastomer® 333 is a high performance, single component, ready to use adhesive / sealant. It has a paste-like consistency, which cures to a tough, resilient and durable silicone rubber when...
Silastomer® 334 is a high performance, single component, ready to use adhesive / sealant. It has a paste-like consistency, which cures to a tough, resilient and durable silicone rubber when...
Silastomer® 336 is a high performance, single component, acetoxy, ready to use silicone. It has a paste-like consistency, which cures to a tough, resilient and durable silicone rubber when exposed...
Silastomer® 340 is a one-component, acetoxy, moisture curing RTV (room temperature vulcanizing) ready-to-use adhesive / sealant and gasketing compound. Can be used as a form in place gasket material where...
Silastomer® 343 is a black, high performance, single component, ready to use adhesive / sealant. It has a paste-like consistency, which cures to a tough, resilient and durable silicone rubber...
Supertacker® 351 is a single component, high performance elastomeric adhesive that exhibits exceptional bonding characteristics to a broad range of materials including metals, glass, plastic composites, rubber, leather, wood and...
Supertacker® 353 is a single component, high performance elastomeric adhesive that exhibits exceptional bonding characteristics to a broad range of materials including metals, glass, plastic composites, rubber, leather, wood and...
Supertacker® 357 is a single component, high performance elastomeric adhesive that exhibits exceptional bonding characteristics to a broad range of materials including metals, glass, plastic composites, rubber, leather, wood and...
Supertacker® 67662 is a single component, high performance elastomeric adhesive that exhibits exceptional bonding characteristics to a broad range of materials including metals, glass, plastic composites, rubber, leather, wood and...
Threadpaste 432 is a single component anaerobic thread-locking compound designed for heavy duty applications subject to operating temperatures to 450°F (232°C). The product delivers high strength locking and sealing on...
Tuffbond 303, Black/LT amber, 50ML dual syringe
Tuffbond® 302 is a modified epoxy adhesive that provides a very fast room temperature cure. Tuffbond® 302 exhibits very good moisture chemical and heat resistance. This very fast cure epoxy...
Tuffbond® 304 is a modified epoxy adhesive that provides a very fast room temperature cure. Tuffbond® 304 exhibits very good moisture chemical and heat resistance. This very fast cure epoxy...
Tuffbond® 305 is a modified epoxy adhesive that provides a very fast room temperature cure. Tuffbond® 305 exhibits very good moisture chemical and heat resistance. This very fast cure epoxy...
Tuffbond® 313 adhesive/sealant is a two component, 100% solid system, one to one ratio, room temperature cure system. Tuffbond® 313 is recommended for bonding metals, wood, ceramics, etc., and can...
Tuffbond® 315 is a modified epoxy adhesive that provides a fast room temperature cure. Tuffbond® 315 exhibits very good moisture chemical and heat resistance. This fast cure epoxy adhesive is...
Tuffbond® 316 is a two component, room temperature cure system. By changing the ratio of resin and hardener, the cured adhesive can change from a tough and flexible to a...
Tuffbond® 317 is a two component, room temperature cure system. By changing the ratio of resin and hardener, the cured adhesive can change from a tough and flexible to a...
Tuffbond® 321 is a flexible, low viscosity, general purpose resin system used for casting, potting, and encapsulating of electrical and electronic components. This unique product has been formulated to combine...
Tuffbond® 326 is a two-component epoxy known for its low-viscosity, toughness, and long working life at ambient temperatures with shortened cure times at elevated temperatures. The resin offers a combination...
Tuffbond® 394 is a single component, high temperature resistant, heat activated epoxy. It cures to a high-performance thermoset system with excellent adhesion properties to a wide variety of substrates. Tuffbond®
Tuffbond® 395 is a single component, high temperature resistant, heat activated epoxy. It cures to a high-performance thermoset system with excellent adhesion properties to a wide variety of substrates. Tuffbond®
Tuffbond® 42121 is a thixotropic and modified epoxy adhesive that provides a very fast room temperature cure. Tuffbond® 42121 exhibits very good moisture chemical and heat resistance. This very fast...
Tuffbond® 47771 adhesive/sealant is a two-component epoxy. This adhesive is a 100% solid system, one to one ratio, room temperature cure system.
Tuffbond® 65891 is a two-component, room temperature cure system. Tuffbond® 65891 is recommended for bonding metal, glass, wood, concrete, and rubber, and can be used for potting and encapsulation of...
Ultrabond® 3443 is a single component, tri-cure conformal coating formulated for bonding glass to glass or glass to metals. Ultrabond® 3443 is excellent for bonding and tacking many parts. Ultrabond®
Ultrabond® 3444 is a single component, tri-cure conformal coating formulated for bonding glass to glass or glass to metals. Ultrabond® 3444 is excellent for bonding and tacking many parts. Ultrabond®
Ultrabond® 55711 is a single component anaerobic and UV curable, paste-like sealing compound formulated to provide instant sealing and bonding of electrical connectors. Upon exposure to UV energy an outer...
Ultrabond® 71813 is a single component, tri-cure conformal coating formulated for bonding glass to glass or glass to metals. Ultrabond® 71813 is excellent for bonding and tacking many parts. Ultrabond®
Ultrabond® 740 is formulated for bonding glass to glass or glass to metals. Ultrabond® 740 is excellent for bonding tacking and potting many parts. Ultrabond® 740 provides an excellent bond,...
Ultrabond® 748 is a single component 100% solid adhesive/sealant formulated to bond and seal electronic assemblies. Ultrabond® 748 can also be cured with heat above 200°F (93°C) or using a...
Ultrabond® 752 is a UV curable adhesive product that provides excellent adhesion to glass and to plastics such as polyester, PVC, cellulose acetate, or nylon.
Ultrabond® 758 Is a low viscosity self-leveling UV curable potting compound formulated to provide high performance, fast curing, coating and encapsulating of electronic components. This product is also used for...
Ultrabond® 773 is a single component, tri-cure conformal coating formulated for bonding glass to glass or glass to metals. Ultrabond® 773 is excellent for bonding and tacking many parts. Ultrabond®
Ultrabond® 774 is a one component adhesive which cures when exposed to ultraviolet radiation and/or visible light of sufficient intensity.
Ultrabond® 786 is an EB/UV curable product that provides excellent adhesion to a wide variety of substrates like metals, glass, ceramics and plastics. The sealant offers a water-tight seal with...
Ultrabond® 787 is a one component, thixotropic adhesive, which cures when exposed to ultraviolet radiation and/or visible light of sufficient intensity. Ultrabond® 787 is primarily used for bonding rigid and...
Ultrabond® Sealant 721 is a UV curable adhesive that can be used to seal a variety of plastics when exposed to UV light. The sealant offers a water- tight seal...
UV Curable Cylinlock® 820 is a fast curing, high-strength anaerobic adhesive designed to retain and seal cylindrical assemblies. Curing occurs when adhesive is confined between mating surfaces. The cured adhesive...
Weld Sealant 433 is a single component anaerobic penetrating adhesive and sealant. Utilizing capillary action, Weld Sealant 433 penetrates and seals porosities and cracks as large as 0.127 mm. Once...
Windshield Welder 772 is a single component ultraviolet curing adhesive. It is especially formulated for repair of windshields in automobiles. Windshield Welder 772 is an ideal product to use for...