Hernon Manufacturing, Inc. Datasheets for Cyanoacrylate Adhesives
Cyanoacrylate adhesives are one-part acrylate adhesives that cure instantly on contact with mated surfaces through a reaction with surface moisture. Cyanoacrylates are often called super glues.
Cyanoacrylate Adhesives: Learn more
| Product Name | Notes |
|---|---|
| Instantbond® 109 is a low viscosity, state-of-the-art, single component, solventless, room temperature curing cyanoacrylate adhesive that polymerizes rapidly when pressed into a thin film between parts. The presence of surface... | |
| Instantbond® 110 is a state-of-the-art, single component, solventless, room temperature curing cyanoacrylate adhesive that polymerizes rapidly when pressed into a thin film between parts. The presence of surface moisture commences... | |
| Instantbond® 112 is a low viscosity, state-of-the-art, single component, solventless, room temperature curing cyanoacrylate adhesive that polymerizes rapidly when pressed into a thin film between parts. The presence of surface... | |
| Instantbond® 113 is a state-of-the-art, single component, solventless, room temperature curing cyanoacrylate adhesive that polymerizes rapidly when pressed into a thin film between parts. The presence of surface moisture commences... | |
| Instantbond® 117 is a high viscosity, state-of-the-art, single component, solventless, room temperature curing cyanoacrylate adhesive that polymerizes rapidly when pressed into a thin film between parts. The presence of surface... | |
| Instantbond® 120 is a single-component cyanoacrylate adhesive suitable for applications where heat resistance is required. Instantbond® 120 resists thermal cycling and also exhibits superior resistance to humidity. Instantbond® 120 meets... | |
| Instantbond® 123 is a medium viscosity, state-of-the-art, single component, solventless, room temperature curing cyanoacrylate adhesive that polymerizes rapidly when pressed into a thin film between parts. The presence of surface... | |
| Quantum 158 is a single-component, Surface insensitive cyanoacrylate instant adhesive specifically formulated for difficult to bond substrates or where low humidity causes slow curing of standard industrial grade instant adhesives. | |
| Quantum® 150 UV is a single component, solventless, room temperature curing cyanoacrylate adhesive with light curing property. The presence of surface moisture and/or light (UV or Visible light) commence the... | |
| Quantum® 156 is a single-component cyanoacrylate adhesive formulated for impact, thermal shock and peel resistance. | |
| Quantum® 73421 is a state-of-the-art, single component, solventless, room temperature curing cyanoacrylate adhesive that polymerizes rapidly when pressed into a thin film between parts. The presence of surface moisture commences... |